location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELVIN NAS Q905 Tower Intel® Celeron® J1900 2 GB DDR3L 12 TB HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELVIN NAS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q905
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q905
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:CQ905XX020E1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4057185529518
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu CELVIN NAS Q905 Tower Intel® Celeron® J1900 2 GB DDR3L 12 TB HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NAS Tower Black
  • - Total installed storage capacity: 12 TB Number of storage drives supported: 6 HDD
  • - Intel® Celeron® J1900 2 GHz Intel® HD Graphics
  • - 2 DDR3L Memory slots: 2
  • - Ethernet LAN iSCSI support
  • - LCD
Guarantee: 2 Years
Long product name Fujitsu CELVIN NAS Q905 Tower Intel® Celeron® J1900 2 GB DDR3L 12 TB HDD Black :
The short editorial description of Fujitsu CELVIN NAS Q905 Tower Intel® Celeron® J1900 2 GB DDR3L 12 TB HDD Black

CELVIN NAS Server Q905 12TB - 6x 2GB HDD 2.5"/3.5" SATA I/II/SATAIII 6GBit/s, Ethernet, USB 2.0, USB 3.0, eSATA
More>>>
Fujitsu CELVIN NAS Q905 Tower Intel® Celeron® J1900 2 GB DDR3L 12 TB HDD Black:
The official marketing text of Fujitsu CELVIN NAS Q905 Tower Intel® Celeron® J1900 2 GB DDR3L 12 TB HDD Black as supplied by the manufacturer

The FUJITSU CELVIN® NAS Q905 is the ideal product for file sharing, end to end backup options and SAN (Storage Area Network) integration for SMB customers - enabling centralized data management at a reasonable price. It is perfect for storing massive amounts of unstructured data or the management of virtual machines with scalability up to 36 TB and additional virtual disk expansion.

Short summary description Fujitsu CELVIN NAS Q905 Tower Intel® Celeron® J1900 2 GB DDR3L 12 TB HDD Black:
This short summary of the Fujitsu CELVIN NAS Q905 Tower Intel® Celeron® J1900 2 GB DDR3L 12 TB HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELVIN NAS Q905, NAS, Tower, Intel® Celeron®, J1900, 2 GB, DDR3L

Long summary description Fujitsu CELVIN NAS Q905 Tower Intel® Celeron® J1900 2 GB DDR3L 12 TB HDD Black:
This is an auto-generated long summary of Fujitsu CELVIN NAS Q905 Tower Intel® Celeron® J1900 2 GB DDR3L 12 TB HDD Black based on the first three specs of the first five spec groups.

Fujitsu CELVIN NAS Q905. Type: NAS. Chassis type: Tower. Processor family: Intel® Celeron®, Processor model: J1900, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR3L. Total installed storage capacity: 12 TB, Installed storage drive type: HDD

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA, Serial ATA II, Serial ATA III
Storage drive size
3.5"
Maximum supported storage capacity
36 TB
RAID support *
Yes
RAID levels
0, 1, 5+HS, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Storage drives installed *
Yes
Total installed storage capacity *
12 TB
Number of storage drives installed *
6
Number of storage drives supported *
6
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
J1900
Processor frequency *
2 GHz
Processor boost frequency
2.42 GHz
Processor cores
4
Processor threads
4
Processor cache
2 MB
L2 cache
2 MB
CPU configuration (max)
1
ECC supported by processor
No
PCI Express configurations
1x4
PCI Express slots version
2.0
Physical Address Extension (PAE)
36 bit
Processor cache type
L2
Processor code
SR1SC
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
25 X 27 mm
Processor series
Intel Celeron Processor J1000 series for Desktop
Processor socket
BGA 1170
Stepping
B3
Tjunction
105 °C
Thermal Design Power (TDP)
10 W
On-board graphics card model
Intel® HD Graphics
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory
Internal memory *
2 GB
Internal memory type
DDR3L
Maximum RAM supported
8 GB
Memory slots
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
iSCSI support
Yes
Ports & interfaces
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports *
4
Graphics
On-board graphics card base frequency
688 MHz
On-board graphics card dynamic frequency (max)
854 MHz
Number of displays supported (on-board graphics)
2
Design
Chassis type *
Tower
Product color
Black
Drive bay locking
Yes
LED indicators
LAN, Status, USB
Built-in display
Yes
Display type
LCD
Performance
Type *
NAS
Backup function *
Yes
On/off switch
Yes
Weight & dimensions
Width *
10.1" (257 mm)
Depth *
9.25" (235 mm)
Height *
6.89" (175 mm)
Weight
11.7 lbs (5.3 kg)
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Graphics & IMC lithography
22 nm
Intel 64
Yes
Intel FDI Technology
No
Intel Identity Protection Technology version
0.00
Intel Rapid Storage Technology
No
Intel Small Business Advantage (SBA) version
0.00
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel® Quick Sync Video Technology
Yes
Intel® Turbo Boost Technology
No
Intel® Wireless Display (Intel® WiDi)
No
Maximum number of PCI Express lanes
4
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3L-SDRAM
Other features
Processor ARK ID
78867
Country Distributor
Deutschland 1 distributor(s)