location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B157-002-HD video splitter DisplayPort 2x HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B157-002-HD 2-Port DisplayPort to HDMI Hub, DP1.2, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B157-002-HD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332191304 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B157-002-HD video splitter DisplayPort 2x HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports video resolutions up to 1080p @ 60 Hz (1920 x 1080)
  • - Included USB Micro-B cable supplies power to unit
  • - Works with all operating systems
  • - Compact enough for easy carrying in backpack or laptop bag
  • - Plug and play—no software or drivers required
Guarantee: 3-year limited
Long product name Tripp Lite B157-002-HD video splitter DisplayPort 2x HDMI :
The short editorial description of Tripp Lite B157-002-HD video splitter DisplayPort 2x HDMI

2-Port DisplayPort to HDMI Hub, DP1.2, TAA
More>>>
Tripp Lite B157-002-HD video splitter DisplayPort 2x HDMI:
The official marketing text of Tripp Lite B157-002-HD video splitter DisplayPort 2x HDMI as supplied by the manufacturer

The B157-002-HD 2-Port DisplayPort to HDMI Splitter converts and splits a DisplayPort video signal for display on two HDMI-enabled monitors, projectors or televisions at the same time. Ideal for offices, conference rooms, retail settings, trade shows and classrooms, this compact splitter features a built-in DisplayPort cable that connects to the source. It lets you use your existing HDMI displays instead of buying new DisplayPort monitors or docking stations.

The B157-002-HD supports video resolutions up to 1080p @ 60 Hz (1920 x 1080), as well as HDCP, EDID and DDC. Orange LEDs next to each output port indicate whether the splitter is powered on and transmitting a signal to the connected displays. The splitter works with all operating systems and is small enough to carry in your backpack or computer bag. Plug-and-play convenience means no software or drivers are needed. An included USB Micro-B cable connects between the source and the splitter to provide power, so no external power supply is required.

Short summary description Tripp Lite B157-002-HD video splitter DisplayPort 2x HDMI:
This short summary of the Tripp Lite B157-002-HD video splitter DisplayPort 2x HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B157-002-HD, DisplayPort, 2x HDMI, DisplayPort, 1920 x 1080 pixels, Black, 60 Hz

Long summary description Tripp Lite B157-002-HD video splitter DisplayPort 2x HDMI:
This is an auto-generated long summary of Tripp Lite B157-002-HD video splitter DisplayPort 2x HDMI based on the first three specs of the first five spec groups.

Tripp Lite B157-002-HD. Video port type: DisplayPort, Video out: 2x HDMI, Connector(s): DisplayPort. Maximum resolution: 1920 x 1080 pixels, Product color: Black, Maximum refresh rate: 60 Hz. Package width: 7.9" (200.7 mm), Package depth: 5.6" (142.2 mm), Package height: 1.7" (43.2 mm). Cables included: Micro-USB. Master (outer) case width: 18" (457.2 mm), Master (outer) case length: 8.4" (213.4 mm), Master (outer) case height: 6" (152.4 mm)

Ports & interfaces
Video port type *
DisplayPort
Video out *
2x HDMI
Video ports quantity *
2
Connector(s)
DisplayPort
Features
Product color
Black
Maximum resolution *
1920 x 1080 pixels
Full HD
Yes
Maximum refresh rate
60 Hz
Cable length
35.8" (0.91 m)
HDCP
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080)
Plug and Play
Yes
Supported video modes
1080p
LED indicators
Status
Certification
TAA, RoHS
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Packaging data
Package width
7.9" (200.7 mm)
Package depth
5.6" (142.2 mm)
Package height
1.7" (43.2 mm)
Package weight
9.52 oz (270 g)
Packaging content
Manual
Yes
Cables included
Micro-USB
Technical details
Connection to PC
Yes
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
18" (457.2 mm)
Master (outer) case length
8.4" (213.4 mm)
Master (outer) case height
6" (152.4 mm)
Master (outer) case weight
6 lbs (2.72 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332191301
Country of origin
Taiwan
Brand Image Article code product Stock Price from
Tripp Lite B156-004-HD-V3 video splitter DisplayPort 4x HDMI Tripp Lite B156-004-HD-V3 video splitter DisplayPort 4x HDMI
(show image)
B156-004-HD-V3 4-Port DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K 60 Hz, DP 1.2a, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-008-BH video splitter HDMI 8x RJ-45 Tripp Lite B127A-008-BH video splitter HDMI 8x RJ-45
(show image)
B127A-008-BH B127A-008-BH 8-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI
(show image)
B118-004-UHDINT B118-004-UHDINT 4-Port HDMI Splitter - UHD 4K, International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B116-002A-INT video splitter DVI 2x DVI Tripp Lite B116-002A-INT video splitter DVI 2x DVI
(show image)
B116-002A-INT B116-002A-INT 2-Port DVI Splitter with Audio and Signal Booster, Single-Link 1080p @ 60 Hz (DVI-D F/2xF), International Plug Adapters, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-004-BH video splitter HDMI 4x RJ-45 Tripp Lite B127A-004-BH video splitter HDMI 4x RJ-45
(show image)
B127A-004-BH B127A-004-BH 4-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-UHDINT video splitter HDMI 2x HDMI Tripp Lite B118-002-UHDINT video splitter HDMI 2x HDMI
(show image)
B118-002-UHDINT B118-002-UHDINT 2-Port HDMI Splitter - UHD 4K, International AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-HDR-V2 video splitter HDMI 2x HDMI Tripp Lite B118-002-HDR-V2 video splitter HDMI 2x HDMI
(show image)
B118-002-HDR-V2 B118-002-HDR-V2 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, USB Powered, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-HDR video splitter HDMI 2x HDMI Tripp Lite B118-002-HDR video splitter HDMI 2x HDMI
(show image)
B118-002-HDR B118-002-HDR 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-004-HDR video splitter HDMI 4x HDMI Tripp Lite B118-004-HDR video splitter HDMI 4x HDMI
(show image)
B118-004-HDR B118-004-HDR 4-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-008E-UHD-2 video splitter HDMI 8x HDMI Tripp Lite B118-008E-UHD-2 video splitter HDMI 8x HDMI
(show image)
B118-008E-UHD-2 8-Port HDMI Splitter - HDMI 2.0, 4K @ 60 Hz, HDCP 2.2, EDID Management 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
United States 1 distributor(s)