Durable logo

Durable Visfix 200 business card file

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20440
Info modified on:
14 Mar 2024, 19:04:13
Long product name Durable Visfix 200 business card file:

Visifix, 200 Cards, Charcoal

Short summary description Durable Visfix 200 business card file:

Durable Visfix 200, Anthracite, Polypropylene (PP), 200 cards, 10" (255 mm), 5.71" (145 mm), 2.24 x 3.54" (57 x 90 mm)

Long summary description Durable Visfix 200 business card file:

Durable Visfix 200. Product color: Anthracite, Material: Polypropylene (PP), Cards capacity: 200 cards. Height: 10" (255 mm), Width: 5.71" (145 mm), Card size: 2.24 x 3.54" (57 x 90 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.