location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Logitech G G502 Proteus Spectrum RGB Tunable Gaming mouse Right-hand USB Type-A Optical 12000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech G Check ‘Logitech G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G502 Proteus Spectrum RGB Tunable Gaming Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-004617 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206062313
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:27:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech G G502 Proteus Spectrum RGB Tunable Gaming mouse Right-hand USB Type-A Optical 12000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Optical 12000 DPI Black
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 11 Rubber grips
  • - Power source: Cable
Guarantee: 3 years
Long product name Logitech G G502 Proteus Spectrum RGB Tunable Gaming mouse Right-hand USB Type-A Optical 12000 DPI :
The short editorial description of Logitech G G502 Proteus Spectrum RGB Tunable Gaming mouse Right-hand USB Type-A Optical 12000 DPI

G502 Proteus Spectrum, RGB LED, 200-12000 dpi, USB
More>>>
Short summary description Logitech G G502 Proteus Spectrum RGB Tunable Gaming mouse Right-hand USB Type-A Optical 12000 DPI:
This short summary of the Logitech G G502 Proteus Spectrum RGB Tunable Gaming mouse Right-hand USB Type-A Optical 12000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G G502 Proteus Spectrum RGB Tunable Gaming Mouse, Right-hand, Optical, USB Type-A, 12000 DPI, 1 ms, Black

Long summary description Logitech G G502 Proteus Spectrum RGB Tunable Gaming mouse Right-hand USB Type-A Optical 12000 DPI:
This is an auto-generated long summary of Logitech G G502 Proteus Spectrum RGB Tunable Gaming mouse Right-hand USB Type-A Optical 12000 DPI based on the first three specs of the first five spec groups.

Logitech G G502 Proteus Spectrum RGB Tunable Gaming Mouse. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 12000 DPI, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 11, Scroll type: Wheel. Illumination color: Multi. Power source: Cable. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:50:22
Uk has collected 74 expert reviews for Logitech G G502 Proteus Spectrum RGB Tunable Gaming mouse Right-hand USB Type-A Optical 12000 DPI and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
lowyat.net
Updated:
2017-05-01 06:50:22
With a long line of fantastic product releases, the Logitech G series of gaming peripherals have amassed quite a following in the gaming community. The company's G502 Proteus Core was universally praised as one of the best gaming mice around, and earlier...
Bottom line All things considered, the Logitech G502 Proteus Spectrum remains a fantastic mouse, both for gaming and day-to-day use. The primary mouse buttons are deliciously clicky, the textured rubber sides makes the mouse grippy despite its size, and really, that...
0%
techteamgb.co.uk
Updated:
2017-05-01 06:50:22
Logitech have a great history making awesome mice, and depending on your hand size, this is possibly one of them! This one has some really awesome features, worth a couple minutes to watch!SummaryAwesome, but depends on hand size...
Bottom line Awesome, but depends on hand size.
92%
techadvisor.co.uk
Updated:
2017-07-06 03:35:49
Whether you're blowing chunks out of opponents or demolishing those TPS reports, it's essential that you have the right mouse under your hand. Gaming mice in particular have a seemingly endless variety of options to choose between, all offering different...
0%
uk.hardware.info
Updated:
2017-09-23 04:49:04
Gaming mice have always been a thing, but a real explosion in the available amount has happened in the last years. There is an unprecedentedly large offer and for this article we test no less than 37 mice of 15 different manufacturers, in the more luxurio...
Bottom line In this test of 37 models there are only a few mice that left us with the thought 'you definitely do not want to purchase that one'. There are a lot of similarities, but there are also some models that stand out or simply perform slightly better than the...
0%
techarp.com
Updated:
2017-05-01 06:50:22
Logitech is a Swiss company with a long history of producing some of the best accessories for the PC. They started with the computer mouse, and naturally diversified into keyboards, webcams and speakers. Today, we will take a look at the Logitech G502 Pro...
Bottom line The Logitech G502 Proteus Spectrum was designed with one goal in mind – desktop gaming. It is a full-sized mouse that offers a lot of palm support, and comes a nice braided USB cable that is 6 feet long. The PMW3366 IR sensor it uses cannot handle glass o...
0%
ign.com
Updated:
2017-05-01 06:50:22
Editor's Note: IGN is going to be reviewing a lot more GPUs, gaming mice, keyboards, and other hardware in 2017. We're kicking off our renewed tech coverage with deep dives into some of 2016's staples. Hit up the comments below for more details, and to gi...
Bottom line The Logitech G502 is a solid gaming mouse with a ton of useful features and excellent performance. The software lets you make adjustments that can be either radical or superficial, and the included weights are a nice touch that further improve accuracy. I...
75%
ign.com
Updated:
2017-05-01 06:50:22
Expert reviews...
75%
Computerpoweruser.com
Updated:
2017-05-01 06:50:22
Logitech's Spectrum series of gaming peripherals includes a wide range of mice, as well as keyboards and headsets, with lots of differing feature sets and price tags. We took a look at the G502 Proteus Spectrum recently, and came away pretty impressed.The...
0%
nikktech.com
Updated:
2017-05-01 06:50:22
One of the primary reasons people buy personal computers is to play games (some a lot, some a little, we all do at times) and that's why the gaming market is currently so strong that it even made VR happen and will most certainly continue to improve on it...
Good Build Quality, Design, Delta Zero Optical IR-LED Sensor (12000DPI/40G/300IPS), Tracking Speed & Accuracy, RGB Lighting System (Dual-Zone), 11 Programmable Buttons, Surface Tune Feature, Weight System , Current Price (EU)...
Bad Current Price (USA), Scroll Wheel Feeling (For Some)...
Bottom line The original G502 Proteus Core still happens to be one of my favorite gaming mice of all time and the same goes for most people I talk about regarding gaming peripherals (is probably one of the most popular too). Because of that I can really und...
0%
pcmag.com
Updated:
2017-05-01 06:50:22
If it ain't broke, don't fix it—tweak it. That's the idea behind the Logitech G502 Proteus Spectrum ($79.99), a solid, high-performing gaming mouse primed for personalization. The main difference between the Proteus Spectrum and its predecessor, the G502...
Good Reasonably priced, Comfortable and stylish design, Features include 11 programmable buttons and adjustable sensitivity (up to 12,000dpi)...
Bad RGB lighting options are not useful, For right-handed use only...
Bottom line The affordable Logitech G502 Proteus Spectrum is a well-made, high-performance gaming mouse with a comfortable design, 11 programmable buttons, and customizable lighting features...
80%
Bjorn3d.com
Updated:
2017-05-01 06:50:22
Logitech and more specifically their Gaming or G line has been constantly evolving over the years to follow the latest in technology when it comes to keyboards, mice, headsets and other peripherals. Only a few weeks ago we had the honor to review the G910...
Good Built in memory, RGB lighting, Software interface, 11 configurable buttons, Intuitive weight system, Ventilation channels, Built in memory, RGB lighting, Software interface, 11 configurable buttons, Intuitive weight system, Ventilation channels...
Bad Price, RGB lighting, Price, RGB lighting...
Bottom line The Logitech G502 Proteus Spectrum delivers extreme precision with its laser that is capable of up to 12,000 DPI sensitivity that can be programmed and changed on a fly. Only a few years ago this sensor technology was unheard of. To take this technology t...
87%
wegotserved.com
Updated:
2017-05-01 06:50:22
If $79.99 sounds like a lot of money to pay for a mouse, well, yes it is. But according to Logitech, the G502 Proteus Spectrum Gaming Mouse is not your average point and clicker. Positioned close to the top of the Logitech G Gaming range (and recently sup...
Good Very comfortable to use, even in long gaming sessions, Attractive design with understated lighting effects, Highly customisable, but performs well out of the box...
Bad Not the cheapest mouse on the market (but also certainly not the most expensive, Customisation options will take some time to master, No automatic update options for the Logitech Gaming Software app...
Bottom line You'll have to look really closely to find any fault with the Logitech G502 Proteus Spectrum gaming mouse. It's most definitely a premium priced controller, but for $79.99, you're buying a gaming mouse that's comfortable, highly configurable and offers fa...
87%
maximumpc.com
Updated:
2017-05-01 06:50:22
Finding Nemo: Futuristic design; thumb rest; dual-mode scroll wheel. (-) Sharknado: Scroll wheel is loud!The Logitech Proteus Spectrum is arguably one of the most anticipated peripherals from Logitech. Building on the success of the Logitech G502 Prot...
Good Sharknado: Scroll wheel is loud!...
Bad Scroll wheel is loud!...
90%
technobuffalo.com
Updated:
2017-05-01 06:50:22
Logitech' G502 Core mouse is really popular. It even has its own questionably named subreddit. It makes sense that Logitech would want to iterate and improve on it. That brings us to the G502 Proteus Spectrum. As the name suggests, this mouse is close to...
0%
computershopper.com
Updated:
2017-05-01 06:50:22
Unfortunately for them, their introduction of the company's new flagship mouse, the G502 Proteus Spectrum, just made their job a whole lot more difficult. This mouse includes pretty much every bit of useful and eye-pleasing mouse technology we've seen and...
Good Lighting is sync-able with that of Logitech Spectrum keyboards, 11 buttons, Customizable weight...
Bad Design not ambidextrous...
Bottom line The updated G502 is one of the best-designed and fullest-featured gaming mice we've tested, now with RGB lighting and a price that socks many other high-end mice. Read More…...
90%
gamingillustrated.com
Updated:
2017-05-01 06:50:22
How do you build a successor to the best selling gaming mouse to date? This tall task was taken on by Logitech while developing the G502 Proteus Spectrum gaming mouse. The answer? Some RGB loving, obviously.Logitech's latest mouse has a similar name and t...
93%
pcper.com
Updated:
2017-05-01 06:50:22
We have been using the G502 Proteus Core in our gaming test beds at the office for some months and during that time I often lamented about how I wanted to upgrade the mouse on my own desk to one. While I waited for myself stop being lazy and not just swit...
0%
hothardware.com
Updated:
2017-11-29 07:04:33
We are almost to the end of yet another wonderfully innovative year in technology. The non-stop innovation of the tech sector has presented us with products and services that deliver more horsepower, lower power consumption, and smaller form factors that...
100%
techbuyersguru.com
Updated:
2019-12-22 07:01:15
In our most recent product review, we looked at the Logitech G502 Proteus Core and compared it to two of Logitech's most popular mice in history, the G5 and G9x. The G502 came away the clear winner in a number of ways, including balance, hand feel, smooth...
0%
pcmag.com
Updated:
2020-08-18 12:04:36
If it ain't broke, don't fix it-tweak it. That's the idea behind the Logitech G502 Proteus Spectrum ($79.99), a solid, high-performing gaming mouse primed for personalization. The main difference between the Proteus Spectrum and its predecessor, the G502...
Good Reasonably priced, Comfortable and stylish design, Features include 11 programmable buttons and adjustable sensitivity (up to 12,000dpi)...
Bad RGB lighting options are not useful, For right-handed use only...
80%
Brand Image Article code product Stock Price from
Logitech G

Logitech G G PRO Gaming mouse Right-hand USB Type-A Optical 12000 DPI
(show image)
910-004856 G PRO Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G403 Prodigy Gaming mouse Right-hand USB Type-A Optical 12000 DPI
(show image)
910-004824 G403 Prodigy Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G403 Prodigy Wired/Wireless Gaming mouse Right-hand RF Wireless Optical 12000 DPI
(show image)
910-004817 G403 Prodigy Wired/Wireless Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G900 Chaos Spectrum Professional-Grade Wired/Wireless Gaming mouse Ambidextrous RF Wireless Optical 12000 DPI
(show image)
910-004607 G900 Chaos Spectrum Professional-Grade Wired/Wireless Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Logitech G G502 Proteus Spectrum RGB Tunable Gaming mouse Right-hand USB Type-A Optical 12000 DPI:
Disclaimer

© 2016 Logitech. Logitech, Logi, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.