location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 364XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
364XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N9J74AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894508911 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 490028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:54:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 364XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - High (XL) Yield
  • - Black ink page yield: 550 pages Color ink page yield: 750 pages
  • - Black ink cartridges quantity: 1 Color ink cartridges quantity: 3
  • - Brand compatibility: HP
Guarantee: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 364XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow :
The short editorial description of HP 364XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow

364XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges
More>>>
HP 364XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow:
The official marketing text of HP 364XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer

Versatile Original HP inks meet all your printing needs – from lab-quality photos to laser-quality text. Produce water-, smudge- and fade-resistant prints, using individual ink cartridges and HP Advanced Photo Paper.

Get impressive results for all your photos, creative projects and everyday prints, using inks designed to meet all your printing needs. Print long-lasting, lab-quality photos and laser-quality text.
Use Original HP inks and HP Advanced Photo Paper to print water-, smear- and fade-resistant photos.

With Original HP Ink Cartridges, you can print easily and affordably. These convenient individual ink cartridges can be replaced one at a time as needed. Save more and get a better value – use optional high-capacity cartridges.
Print up to 2 times more black pages and up to 2.5 times more colour pages, using high-capacity cartridges.

Print with confidence – Original HP Ink Cartridges offer superior reliability and performance. Plus, HP Planet Partners makes it convenient to recycle your ink cartridges.
Ensure exceptional printing performance – each Original HP ink cartridge is brand new.

Short summary description HP 364XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow:
This short summary of the HP 364XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 364XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges, High (XL) Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 18 ml, 6 ml

Long summary description HP 364XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 364XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 364XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 18 ml, Supply type: Multi pack, Color ink page yield: 750 pages, Color ink volume: 6 ml, Printing colors: Black, Cyan, Magenta, Yellow, Black ink page yield: 550 pages

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
Photosmart D5460
Black ink cartridges quantity
1
Color ink cartridges quantity
3
Black ink volume
18 ml
Color ink volume
6 ml
Black ink page yield *
550 pages
Color ink page yield *
750 pages
Features
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
N9J74AE
Packaging data
Package width
4.88" (124 mm)
Package depth
1.5" (38 mm)
Package height
6.3" (160 mm)
Package weight
6 oz (170 g)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 1 distributor(s)