Philips logo

Philips Avance Collection HR2195/07 blender 2 L Tabletop blender 800 W Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78607
Info modified on:
12 Apr 2024, 16:52:06
Long product name Philips Avance Collection HR2195/07 blender 2 L Tabletop blender 800 W Stainless steel:

800 W, 220-240 V, 2000 ml, 220-240 V

Philips Avance Collection HR2195/07 blender 2 L Tabletop blender 800 W Stainless steel:

ProBlend 6 technology for up to 50% finer result

The Philips blender with ProBlend 6 and 800W motor can handle just about anything - from fruits/vegetables to ice. Its multi-speed function will blend, crush and cut for perfectly smooth blending and any consistency you want.

Short summary description Philips Avance Collection HR2195/07 blender 2 L Tabletop blender 800 W Stainless steel:

Philips Avance Collection HR2195/07, Tabletop blender, 2 L, Pulse function, Ice crushing, 39.4" (1 m), 800 W

Long summary description Philips Avance Collection HR2195/07 blender 2 L Tabletop blender 800 W Stainless steel:

Philips Avance Collection HR2195/07. Type: Tabletop blender, Product color: Stainless steel, Cord length: 39.4" (1 m). Bowl capacity: 2 L. Housing material: Polypropylene (PP), Blade material: Stainless steel, Material jar(s): Glass. Power: 800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Packaging content: Spatula

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.