location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PerformerPro FC9192/81 vacuum 5 L Cylinder vacuum Dry 1800 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PerformerPro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC9192/81
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9192/81 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103662549
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:45:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips PerformerPro FC9192/81 vacuum 5 L Cylinder vacuum Dry 1800 W Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder vacuum 5 L 1800 W Black, Red
  • - Variable power
  • - Dry Dust bag
  • - HEPA Filtering 79 dB
  • - Operating radius: 433.1" (11 m)
  • - Cord storage Carrying handle(s)
Long product name Philips PerformerPro FC9192/81 vacuum 5 L Cylinder vacuum Dry 1800 W Dust bag :
The short editorial description of Philips PerformerPro FC9192/81 vacuum 5 L Cylinder vacuum Dry 1800 W Dust bag

1800 W, 36 kPa, 8 m, HEPA 13, 5 kg
More>>>
Philips PerformerPro FC9192/81 vacuum 5 L Cylinder vacuum Dry 1800 W Dust bag:
The official marketing text of Philips PerformerPro FC9192/81 vacuum 5 L Cylinder vacuum Dry 1800 W Dust bag as supplied by the manufacturer

Highest suction power, even as the bag fills up
with AirflowMax technology
With its powerful motor and AirflowMax technology, Philips PerformerPro vacuum cleaner maintains high airflow, giving you the highest suction power. For great cleaning results, even as the bag fills up!

Excellent cleaning results
- Revolutionary Airflow Max technology for extreme suction
- 5L dust capacity for longer cleaning
- New 3-in-1 TriActive+ nozzle picks up coarse and fine dust

Integrated Anti-Allergy system
- HEPA AirSeal with HEPA 13 filter retains 99.99% of dust
- Allergy friendly quality tested by ECARF
- s-bag Ultra Long Performance captures even more fine dust

Convenience
- Long reach for convenient cleaning
- 360Flex hose swivel for smooth maneuvering
- SmartLock coupling to easily adjust to each cleaning task
- Extra long grip with air slide for farther reach

Short summary description Philips PerformerPro FC9192/81 vacuum 5 L Cylinder vacuum Dry 1800 W Dust bag:
This short summary of the Philips PerformerPro FC9192/81 vacuum 5 L Cylinder vacuum Dry 1800 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PerformerPro FC9192/81, 1800 W, Cylinder vacuum, Dry, Dust bag, 5 L, HEPA

Long summary description Philips PerformerPro FC9192/81 vacuum 5 L Cylinder vacuum Dry 1800 W Dust bag:
This is an auto-generated long summary of Philips PerformerPro FC9192/81 vacuum 5 L Cylinder vacuum Dry 1800 W Dust bag based on the first three specs of the first five spec groups.

Philips PerformerPro FC9192/81. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 79 dB. Product color: Black, Red

Power
Suction power
500 AW
Maximum input power *
1800 W
Variable power
Yes
Power control
Electronic
Design
Dust capacity *
5 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product color *
Black, Red
Tube type
Telescopic
Tube parts quantity
2
Tube material
Metal
Flexible hose
Yes
Wheels material
Rubber
Dust container type *
Dust bag
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
HEPA class
HEPA 13
Motor protection filter
Yes
Performance
Proper use *
Home
Cleaning surfaces *
Hard floor
Noise level *
79 dB
Vacuum
36 kPa
Airflow
51 l/s
Operating radius
433.1" (11 m)
Ergonomics
Cord length
315" (8 m)
Cord storage
Yes
Automatic cord rewinder
Yes
Park/storage assist
Yes
Carrying handle(s)
Yes
Weight & dimensions
Width
12.2" (310 mm)
Depth
19.7" (500 mm)
Height
11.8" (300 mm)
Weight
11 lbs (5 kg)
Packaging content
Vacuum brushes included
Parquet brush
Crevice tool
Yes
Special nozzle
TriActive+