location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PI3205GW2/93 tablet 3G ARM 7" Wi-Fi 4 (802.11n) Android

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PI3205GW2/93
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PI3205GW2/93
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410731446
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 09:46:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips PI3205GW2/93 user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PI3205GW2/93 tablet 3G ARM 7" Wi-Fi 4 (802.11n) Android
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clamshell Mobile tablet
  • - 7" 1024 x 600 pixels
  • - ARM Cortex-A7 1.4 GHz
  • - Card reader integrated
  • - Single camera 2 MP Front camera 0.3 MP
  • - 3G Wi-Fi 4 (802.11n)
  • - Lithium Polymer (LiPo) 3000 mAh
  • - Android
Long product name Philips PI3205GW2/93 tablet 3G ARM 7" Wi-Fi 4 (802.11n) Android :
The short editorial description of Philips PI3205GW2/93 tablet 3G ARM 7" Wi-Fi 4 (802.11n) Android

1.4GHz, 1 GB RAM, 8 GB Flash, 7", IPS LCD, 1024x600, Android 4.2, 2 MP, Wi-Fi, 3G, SD/MMC, USB, 3000mAh
More>>>
Philips PI3205GW2/93 tablet 3G ARM 7" Wi-Fi 4 (802.11n) Android:
The official marketing text of Philips PI3205GW2/93 tablet 3G ARM 7" Wi-Fi 4 (802.11n) Android as supplied by the manufacturer

Lightweight, endless fun on the go!
Powered by Android™ 4.2 (JellyBean)

Take Philips entertainment tablet wherever you go. Experience movies, music and web surfing like never before. This Google-certified Android 4.2 tablet delivers awesome video and audio, thanks to vivid IPS display.

Small yet versatile
- Quad core 1.4GHz processor for fast & smooth user experience
- Featherlight and ultra compact for effortless handling

Surround yourself with non-stop entertainment
- Vivid 7" IPS LCD for superior picture quality from any angle
- Enjoy movies in 16:9 widescreen format

Connect to a world of endlessly entertaining apps
- Access to thousands of apps and games via the Hi-Market
- Google-certified & Android™4.2 platform for best web surfing
- High-speed Wi-Fi for fast internet access and app download

Short summary description Philips PI3205GW2/93 tablet 3G ARM 7" Wi-Fi 4 (802.11n) Android:
This short summary of the Philips PI3205GW2/93 tablet 3G ARM 7" Wi-Fi 4 (802.11n) Android data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PI3205GW2/93, 7", 1024 x 600 pixels, 1.4 GHz, Android, 10.1 oz (285 g)

Long summary description Philips PI3205GW2/93 tablet 3G ARM 7" Wi-Fi 4 (802.11n) Android:
This is an auto-generated long summary of Philips PI3205GW2/93 tablet 3G ARM 7" Wi-Fi 4 (802.11n) Android based on the first three specs of the first five spec groups.

Philips PI3205GW2/93. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Processor frequency: 1.4 GHz, Processor family: ARM, Processor model: Cortex-A7. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 10.1 oz (285 g). Operating system installed: Android

Display
Display diagonal *
7"
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:9
Display number of colors
16.78 million colors
Processor
Processor family *
ARM
Processor model *
Cortex-A7
Processor cores
4
Processor frequency *
1.4 GHz
Storage
Card reader integrated *
Yes
Compatible memory cards
MMC, MicroSD (TransFlash), SD, SDHC
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Speaker power
0.75 W
Frequency range
20 - 20000 Hz
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
2 MP
Front camera *
Yes
Front camera resolution (numeric)
0.3 MP
Network
Mobile network generation
3G
Mobile network connection *
Yes
3G standards
TD-SCDMA
Bluetooth
No
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Headphone out
Yes
DC-in jack
Yes
Design
Device type *
Mobile tablet
Form factor *
Clamshell
Performance
GPS (satellite)
No
Accelerometer
Yes
Position location *
No
Software
Platform *
Android
Operating system installed *
Android
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
3000 mAh
Continuous video playback time
3 h
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
5 V
AC adapter output current
2 A
Weight & dimensions
Width
7.74" (196.5 mm)
Depth
0.39" (9.9 mm)
Height
4.83" (122.6 mm)
Weight
10.1 oz (285 g)
Package width
8.15" (207 mm)
Package depth
1.85" (47 mm)
Package height
5.2" (132 mm)
Package weight
18.7 oz (530 g)
Packaging content
AC adapter included
Yes
Cables included
USB
Quick start guide
Yes