Philips logo

Philips SHAVER Series 3000 YQ6008/16 men's shaver Rotation shaver Black, Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129875
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
a 2-year worldwide guarantee
Long product name Philips SHAVER Series 3000 YQ6008/16 men's shaver Rotation shaver Black, Blue:

Rotation, Corded & cordless use, Contour following, Rechargeable, 30 min, Blue/Black

Philips SHAVER Series 3000 YQ6008/16 men's shaver Rotation shaver Black, Blue:

Close and Easy
CloseCut blades

A close and comfortable shave for an affordable price. The Flex & Float system is combined with CloseCut blades, guaranteeing a close and comfortable shave.

Comfortably close
- CloseCut blades, durable and self-sharpening for close shave

Adjusts to every curve of your face and neck
- Dynamic contour response adjusts to face and neck curves

Easy to use
- 2-year guarantee, worldwide voltage and replaceable blades
- Can be used corded and cordless
- Charging indicator
- 30+ shaving minutes, 8-hour charge

Easy grip
- Ergonomically designed grip for easy handling

Short summary description Philips SHAVER Series 3000 YQ6008/16 men's shaver Rotation shaver Black, Blue:

Philips SHAVER Series 3000 YQ6008/16, Rotation shaver, Black, Blue, CloseCut, HQ56, 2 year(s), AC/Battery

Long summary description Philips SHAVER Series 3000 YQ6008/16 men's shaver Rotation shaver Black, Blue:

Philips SHAVER Series 3000 YQ6008/16. Shaver system: Rotation shaver, Product color: Black, Blue, Shaving system technologies: CloseCut. Power source: AC/Battery, Charging time: 8 h, AC input voltage: 100-240 V. Operation: Corded & Cordless use, Handle(s) features: Ergonomic

3d tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.