location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Essential Care HP8227/05 hair dryer 1800 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential Care
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP8227/05
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP8227/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410738186
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Essential Care HP8227/05 hair dryer 1800 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1800 W Number of speeds: 3 Number of heating levels: 3
  • - Cool shot function
  • - Hangable
  • - 70.9" (1.8 m)
  • - Black
Guarantee: 2 year
Long product name Philips Essential Care HP8227/05 hair dryer 1800 W Black :
The short editorial description of Philips Essential Care HP8227/05 hair dryer 1800 W Black

1800 W, ThermoProtect, DC, 220 V, 1.8 m
More>>>
Philips Essential Care HP8227/05 hair dryer 1800 W Black:
The official marketing text of Philips Essential Care HP8227/05 hair dryer 1800 W Black as supplied by the manufacturer

Compact and powerful drying
This Philips EssentialCare dryer gives you the power and care you need in a compact and beautiful design

Easy to use
- Compact design for easy handling
- 1.8m cord for maximum flexibility
- Easy storage hook for convenient storage
- Narrow concentrator for focused airflow

Beautifully styled hair
- 1800W for perfect drying results
- 3 flexible speed settings for gentle drying
- Cool Shot sets your style
- ThermoProtect temperature setting

Short summary description Philips Essential Care HP8227/05 hair dryer 1800 W Black:
This short summary of the Philips Essential Care HP8227/05 hair dryer 1800 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Essential Care HP8227/05, DC, Black, Hanging loop, 70.9" (1.8 m), 1800 W, 220 V

Long summary description Philips Essential Care HP8227/05 hair dryer 1800 W Black:
This is an auto-generated long summary of Philips Essential Care HP8227/05 hair dryer 1800 W Black based on the first three specs of the first five spec groups.

Philips Essential Care HP8227/05. Motor type: DC. Product color: Black, Hanging type: Hanging loop, Cord length: 70.9" (1.8 m). Power: 1800 W, AC input voltage: 220 V, AC input frequency: 50 - 60 Hz. Width: 10.8" (274 mm), Depth: 3.46" (88 mm), Height: 7.05" (179 mm)

Performance
Number of speeds *
3
Number of heating levels *
3
Ceramic heating system
No
Motor type
DC
Cool shot function *
Yes
Ionic function *
No
Design
Product color *
Black
Hangable
Yes
Hanging type
Hanging loop
Foldable handle
No
Cord length
70.9" (1.8 m)
Power
Power *
1800 W
AC input voltage
220 V
AC input frequency
50 - 60 Hz
Dual voltage
No
Weight & dimensions
Width
10.8" (274 mm)
Depth
3.46" (88 mm)
Height
7.05" (179 mm)
Weight
17.1 oz (485 g)
Packaging content
Concentrator nozzle *
Yes
Diffuser nozzle *
No
Travel pouch
No
Attachments quantity
1
Brand Image Article code product Stock Price from
Philips HP8260/00 hair dryer 2300 W Purple Philips HP8260/00 hair dryer 2300 W Purple
(show image)
HP8260/00 Hairdryer HP8260/00