location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series 50PFL3040/T3 TV 50" Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PFL3040/T3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PFL3040/T3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6959033850752
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 3000 series 50PFL3040/T3 TV 50" Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 50"
  • - Full HD 1920 x 1080 pixels 16:9
  • - PMR (Perfect Motion Rate) 100 Hz
  • - NTSC, PAL, PAL BG, PAL DK, PAL I
  • - VESA mounting 400 x 400 mm
  • - 130 W
Long product name Philips 3000 series 50PFL3040/T3 TV 50" Full HD Black :
The short editorial description of Philips 3000 series 50PFL3040/T3 TV 50" Full HD Black

50", 1920x1080p, RMS 2 x 10W, 2 x HDMI 1.3, 2 x USB 2.0, CVBS, YPbPr, D-Sub, PC audio in, 220-240V, VESA 400x400mm
More>>>
Philips 3000 series 50PFL3040/T3 TV 50" Full HD Black:
The official marketing text of Philips 3000 series 50PFL3040/T3 TV 50" Full HD Black as supplied by the manufacturer

Relax and enjoy a great TV night
Philips brings a LCD TV of excellent quality at an affordable price

Best picture quality
- Pixel Plus

Great picture quality
- Full HD LCD display, 1920x1080p resolution

Good picture quality
- PMR 100

Great sound quality
- Incredible Surround for enhanced audio enjoyment
- 10W per channel stereo with Dynamic Bass Enhancement

Easy connectivity
- USB photo, music and video

Short summary description Philips 3000 series 50PFL3040/T3 TV 50" Full HD Black:
This short summary of the Philips 3000 series 50PFL3040/T3 TV 50" Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series 50PFL3040/T3, 50", 1920 x 1080 pixels, Full HD, Black

Long summary description Philips 3000 series 50PFL3040/T3 TV 50" Full HD Black:
This is an auto-generated long summary of Philips 3000 series 50PFL3040/T3 TV 50" Full HD Black based on the first three specs of the first five spec groups.

Philips 3000 series 50PFL3040/T3. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
50"
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Zoom
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1360 x 768 (WXGA), 1920 x 1080 (HD 1080)
Motion interpolation technology *
PMR (Perfect Motion Rate) 100 Hz
Native refresh rate
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Comb filter
3D
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
50" (127 cm)
TV tuner
Analog signal format system *
NTSC, PAL, PAL BG, PAL DK, PAL I
Channels quantity
200 channels
Supported TV bands
UHF, VHF
Smart TV
Smart TV *
No
Audio
Number of speakers *
2
RMS rated power *
20 W
Auto volume leveler
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Video formats supported
AVC, AVI, H.264, MPEG4
Audio formats supported
MP3
Noise reduction *
Yes
Child lock
Yes
Performance
Parental control
Yes
Ports & interfaces
HDMI version
1.3
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
USB 2.0 ports quantity *
2
PC Audio in
Yes
RF ports quantity
1
RF connector type
IEC
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
2
Consumer Electronics Control (CEC)
EasyLink
Management features
On Screen Display (OSD)
Yes
Number of OSD languages
2
On Screen Display (OSD) languages
Simplified Chinese, English
Sleep timer
Yes
Power
Power consumption (typical) *
130 W
Power consumption (standby) *
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Packaging data
Warranty card
Yes
Manual
Yes
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Brand Image Article code product Stock Price from
Philips 3000 series 50PFL3950/V7 TV 50" Full HD Black Philips 3000 series 50PFL3950/V7 TV 50" Full HD Black
(show image)
50PFL3950/V7 50PFL3950/V7