location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43014 pool/beach float Blue, Pink Pattern Vinyl Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Fashion Lounge 1.88m x 71cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43014
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138967784
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Aug 2020 18:50:05
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 43014 pool/beach float Blue, Pink Pattern Vinyl Floating mattress :
The short editorial description of Bestway 43014 pool/beach float Blue, Pink Pattern Vinyl Floating mattress

FASHION LOUNGE
More>>>
Bestway 43014 pool/beach float Blue, Pink Pattern Vinyl Floating mattress:
The official marketing text of Bestway 43014 pool/beach float Blue, Pink Pattern Vinyl Floating mattress as supplied by the manufacturer

FASHION LOUNGE
- Safety valve
- Sturdy pre-tested vinyl
- Coil beam construction with I-beam pillow
- Multi colored pockets
- Repair patch included
Content: One lounge, repair patch

Short summary description Bestway 43014 pool/beach float Blue, Pink Pattern Vinyl Floating mattress:
This short summary of the Bestway 43014 pool/beach float Blue, Pink Pattern Vinyl Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43014, Blue, Pink, Floating mattress, Pattern, Vinyl, 198.4 lbs (90 kg), 28" (710 mm)

Long summary description Bestway 43014 pool/beach float Blue, Pink Pattern Vinyl Floating mattress:
This is an auto-generated long summary of Bestway 43014 pool/beach float Blue, Pink Pattern Vinyl Floating mattress based on the first three specs of the first five spec groups.

Bestway 43014. Product color: Blue, Pink, Product type: Floating mattress, Coloration: Pattern. Width: 28" (710 mm), Length: 74" (1880 mm), Weight: 33.8 oz (957 g). Package width: 11" (280 mm), Package depth: 10.6" (270 mm), Package height: 1.26" (32 mm). Quantity per pallet: 576 pc(s), Minimum order quantity: 12 pc(s)

Features
Product color *
Blue, Pink
Coloration *
Pattern
Material *
Vinyl
Product type *
Floating mattress
Maximum load weight
198.4 lbs (90 kg)
Built-in pillow
Yes
Safety valve
Yes
Intrastat code
39269097
Weight & dimensions
Width
28" (710 mm)
Length
74" (1880 mm)
Weight & dimensions
Weight
33.8 oz (957 g)
Packaging data
Package width
11" (280 mm)
Package depth
10.6" (270 mm)
Package height
1.26" (32 mm)
Package volume
33000 cm³
Package type
Blister
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
576 pc(s)
Minimum order quantity
12 pc(s)