Swann logo

Swann PRO-A851V Dome CCTV security camera Indoor & outdoor 1280 x 720 pixels Ceiling

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15695
Info modified on:
21 Oct 2022, 10:32:10
Long product name Swann PRO-A851V Dome CCTV security camera Indoor & outdoor 1280 x 720 pixels Ceiling:

720p, 27°- 65°, IP66, DC 12V, STC, Vari-Focal

Short summary description Swann PRO-A851V Dome CCTV security camera Indoor & outdoor 1280 x 720 pixels Ceiling:

Swann PRO-A851V, CCTV security camera, Indoor & outdoor, Wired, Ceiling, Black, Dome

Long summary description Swann PRO-A851V Dome CCTV security camera Indoor & outdoor 1280 x 720 pixels Ceiling:

Swann PRO-A851V. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product color: Black, Form factor: Dome. Field of view (FOV) angle: 65°. Focal length range: 2.8 - 12 mm. Night vision distance: 20 m

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.