location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Pro 4500 fn1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 4500 fn1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2749A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894218995 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 451035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Dec 2023 09:08:57
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 24 Feb 2021
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet Pro 4500 fn1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed & ADF scanner 1200 x 1200 DPI
  • - Color scanning Duplex scanning
  • - Built-in display
  • - A4 Scanning media types supported: Card stock, Envelopes, Labels, Photo paper, Plain paper
  • - Maximum scan size: 8.5 x 14" (216 x 356 mm) Sensor type: CMOS CIS
  • - USB port Wi-Fi Ethernet LAN
  • - Power supply type: AC 6.11 W
Guarantee: One-year commercial hardware warranty, phone and Web support included. Warranty may vary by country as required by law. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Scanjet Pro 4500 fn1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Gray :
The short editorial description of HP Scanjet Pro 4500 fn1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Gray

ScanJet Pro 4500 fn1 Network Scanner
More>>>
HP Scanjet Pro 4500 fn1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Gray:
The official marketing text of HP Scanjet Pro 4500 fn1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Gray as supplied by the manufacturer

Get fast two-sided scanning with a network scanner recommended for 4000 sheets per day. Digital sending is easy from the touchscreen via wireless network or Wi-Fi Direct. Send scans to mobile devices using the HP JetAdvantage Capture app.

Features

Robust digital sending—even to mobile devices
- Send scans right from the scanner to email, network folders, or a PC via a gigabit Ethernet connection.
- Scan directly to mobile devices with the HP JetAdvantage Capture app, then edit and save files.
- Remotely monitor and manage jobs, and enable security settings with the embedded web server.
- Send scans through the network with security protocols and to mobile devices via Wi-Fi Direct.

Fast, smooth scanning—every page
- Produce up to 60 images (30 pages) per minute with two-sided scanning—recommended for 4000 sheets per day.
- Capture every page easily—even for stacks of mixed media—with HP EveryPage and an ultrasonic sensor.
- Scan documents up to 8.5 x 122 in (21.6 x 309.9 cm) through the ADF, and use the flatbed for bulky media.
- Enjoy robust capabilities—including network and flatbed scanning—in a small device perfect for the desktop.

Customized scanning for streamlined workflows
- Scan images directly into applications with included and full-featured Kofax VRS Pro®, TWAIN, and ISIS®.
- Define scan profiles for common document types, and scan to multiple destinations with HP Scan software.
- Accurately capture text from documents for easy editing with HP Scan and I.R.I.S. Readiris™ Pro OCR software.
- Capture and organize documents, business cards, and other file types with feature-rich software.

Short summary description HP Scanjet Pro 4500 fn1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Gray:
This short summary of the HP Scanjet Pro 4500 fn1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet Pro 4500 fn1, 8.5 x 14" (216 x 356 mm), 1200 x 1200 DPI, 24 bit, 30 ppm, 30 ppm, 60 ipm

Long summary description HP Scanjet Pro 4500 fn1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Gray:
This is an auto-generated long summary of HP Scanjet Pro 4500 fn1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Gray based on the first three specs of the first five spec groups.

HP Scanjet Pro 4500 fn1. Maximum scan size: 8.5 x 14" (216 x 356 mm), Optical scanning resolution: 1200 x 1200 DPI, Input color depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product color: Gray, Display diagonal: 2.8". Sensor type: CMOS CIS, Daily duty cycle (max): 4000 pages, Light source: LED. Standard input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Envelopes, Labels, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6

Scanning
Maximum scan size *
8.5 x 14" (216 x 356 mm)
Optical scanning resolution *
1200 x 1200 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
24 bit
Film scanning
No
Grayscale levels
256
ADF scan speed (b/w, A4)
30 ppm
ADF scan speed (color, A4)
30 ppm
Duplex ADF scan speed (b/w, A4)
60 ipm
Duplex ADF scan speed (color, A4)
60 ipm
Design
Scanner type *
Flatbed & ADF scanner
Product color *
Gray
Display diagonal
2.8"
Touchscreen
Yes
Built-in display *
Yes
Performance
Sensor type *
CMOS CIS
Light source
LED
Scan file formats
BMP, JPG, PDF, PNG, RTF, TIFF, TXT
Daily duty cycle (max) *
4000 pages
Scan to
E-mail, File, PC
Input capacity
Standard input capacity
50 sheets
Paper handling
Scanning media types supported
Card stock, Envelopes, Labels, Photo paper, Plain paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1), Wireless LAN
Power
Power supply type *
AC
Power consumption (typical)
6.11 W
Power consumption (standby)
6.11 W
Power consumption (off)
0.05 W
Input voltage
100-240 V
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Wi-Fi Direct
Yes
Features
HP segment
Business
Packaging data
Package width
25.2" (640 mm)
Package depth
9.65" (245 mm)
Package height
19.1" (486 mm)
Package weight
17.4 lbs (7.9 kg)
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
20.5" (520 mm)
Depth
15.2" (387 mm)
Height
5.71" (145 mm)
Weight
13.2 lbs (5.98 kg)
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:44:00
Uk has collected 3 expert reviews for HP Scanjet Pro 4500 fn1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Grey and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
pcmag.com
Updated:
2018-06-01 07:44:00
The flagship in HP's line of flatbed ScanJet Pro document scanners, the 4500 fn1 Network Scanner ($899) is similar in many ways to the ScanJet Pro 3500 f1 Flatbed Scanner. Unlike its less-expensive sibling, though, the 4500 is networkable via both Etherne...
Good Fast scanning and saving to searchable PDF, Supports both Ethernet and Wi-Fi, Respectable OCR Accuracy, Single-pass ADF...
Bad Primary scanning utility is slow...
Bottom line The HP ScanJet Pro 4500 Network Scanner supports both Ethernet and Wi-Fi out of the box, and it scans and saves to searchable PDF faster than similarly priced competitors...
80%
pcmag.com
Updated:
2020-06-10 04:44:38
The flagship in HP's line of flatbed ScanJet Pro document scanners, the 4500 fn1 Network Scanner ($899) is similar in many ways to the ScanJet Pro 3500 f1 Flatbed Scanner. Unlike its less-expensive sibling, though, the 4500 is networkable via both Etherne...
Good Fast scanning and saving to searchable PDF, Supports both Ethernet and Wi-Fi, Respectable OCR Accuracy, Single-pass ADF...
Bad Primary scanning utility is slow...
Bottom line The HP ScanJet Pro 4500 Network Scanner supports both Ethernet and Wi-Fi out of the box, and it scans and saves to searchable PDF faster than similarly priced competitors...
80%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)