location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SuperServer 5039D-i Intel® C232 LGA 1151 (Socket H4) Midi Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5039D-i Intel C232 LGA 1151 Mini-Tower Server Barebone System
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-5039D-I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042216611 show
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:31:18
The date of the most recent change of the data-sheet in Icecat's system
Supermicro SYS-5039D-I user manual (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Supermicro SuperServer 5039D-i Intel® C232 LGA 1151 (Socket H4) Midi Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tower Server, 24/7 Operation, Unparalleled Reliability
  • - Single socket H4 (LGA 1151) supports Intel® Xeon® processor E3-1200 v6/v5, Intel® 7th/6th Gen. Core™ i3 series, Intel® Celeron® and Intel® Pentium®
  • - 2. Intel® C232 chipset
  • - Up to 64GB Unbuffered ECC UDIMM DDR4 2400MHz; 4x DIMM slots
  • - 1 PCI-E 3.0 x8 (in x16), 1 PCI-E 3.0 x8, and 1 PCI-E 3.0 x4 (in x8 slot)
  • - 1 VGA, 1 COM, 2 GbE LAN, dedicated IPMI LAN, 2 USB 2.0 (front)
  • - 4 Fixed 3.5" drive bays + 2 External 5.25" drive bays
  • - Intelligent Platform Management Interface (IPMI 2.0)
  • - 300W 80PLUS Bronze Power Supply
Long product name Supermicro SuperServer 5039D-i Intel® C232 LGA 1151 (Socket H4) Midi Tower Black :
The short editorial description of Supermicro SuperServer 5039D-i Intel® C232 LGA 1151 (Socket H4) Midi Tower Black

Supermicro 5039D-I mid-tower Server Barebone System with IPMI 2.0, Intel C232 Chipset, Socket H4 LGA-1151, 6 SATA, 2 GB LAN, 300W Power Supply
More>>>
Short summary description Supermicro SuperServer 5039D-i Intel® C232 LGA 1151 (Socket H4) Midi Tower Black:
This short summary of the Supermicro SuperServer 5039D-i Intel® C232 LGA 1151 (Socket H4) Midi Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperServer 5039D-i, Intel® C232, LGA 1151 (Socket H4), Intel® Xeon® E3 Family, Intel® Celeron®, Intel® Pentium®, Intel® Xeon®, DDR4-SDRAM, 64 GB, 1600,1866,2133,2400 MHz

Long summary description Supermicro SuperServer 5039D-i Intel® C232 LGA 1151 (Socket H4) Midi Tower Black:
This is an auto-generated long summary of Supermicro SuperServer 5039D-i Intel® C232 LGA 1151 (Socket H4) Midi Tower Black based on the first three specs of the first five spec groups.

Supermicro SuperServer 5039D-i. Motherboard chipset: Intel® C232, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Xeon® E3 Family, Intel® Celeron®, Intel® Pentium®, Intel® Xeon®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Supported UDIMM clock speeds: 1600,1866,2133,2400 MHz. Storage drive sizes supported: 2.5,3.5", Supported storage drive interfaces: Serial ATA III, RAID levels: 0, 1, 5, 10. Copper ethernet cabling technology: 10BASE-T, 100BASE-TX, 1000BASE-T, LAN controller: Intel® I210-AT. PC health monitoring: CPU, Fan, Temperature

Country Distributor
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)