Toshiba Tecra A50-C-1GF Intel® Core™ i5 i5-6200U Laptop 15.6" 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black
Bullet Points Toshiba Tecra A50-C-1GF Intel® Core™ i5 i5-6200U Laptop 15.6" 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Laptop Clamshell Black
- - Intel® Core™ i5 i5-6200U 2.3 GHz
- - 15.6" 1366 x 768 pixels LED backlight Matt 16:9
- - 8 GB DDR3L-SDRAM 1600 MHz
- - 256 GB SSD DVD Super Multi DL
- - Intel® HD Graphics 520
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
- - Lithium-Ion (Li-Ion) 8 h
- - Windows 7 Professional 64-bit
Guarantee:
1 year
Long product name Toshiba Tecra A50-C-1GF Intel® Core™ i5 i5-6200U Laptop 15.6" 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black
:
The short editorial description of Toshiba Tecra A50-C-1GF Intel® Core™ i5 i5-6200U Laptop 15.6" 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black
Intel Core i5-6200U (3M Cache, up to 2.80 GHz), 8 GB DDR3L RAM, 256 GB SSD, 15.6" HD, DVD Super Multi DL, Intel HD Graphics 520, 2 MP, IEEE 802.111 ac/a/b/g/n, Bluetooth, Ethernet, HDMI, USB 3.0, 2.2 kg, Windows 7 Professional 64-Bit/Windows 10 Professional
More>>>
Short summary description Toshiba Tecra A50-C-1GF Intel® Core™ i5 i5-6200U Laptop 15.6" 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:
This short summary of the Toshiba Tecra A50-C-1GF Intel® Core™ i5 i5-6200U Laptop 15.6" 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Tecra A50-C-1GF, Intel® Core™ i5, 2.3 GHz, 15.6", 1366 x 768 pixels, 8 GB, 256 GB
Long summary description Toshiba Tecra A50-C-1GF Intel® Core™ i5 i5-6200U Laptop 15.6" 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of Toshiba Tecra A50-C-1GF Intel® Core™ i5 i5-6200U Laptop 15.6" 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.
Toshiba Tecra A50-C-1GF. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product color: Black