location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P036-006-15A power cable Black 70.9" (1.8 m) C19 coupler C20 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P036-006-15A Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 6 ft. (1.83 m), Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P036-006-15A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190932 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:03:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P036-006-15A power cable Black 70.9" (1.8 m) C19 coupler C20 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Recommended for powering servers, routers and other high-output network devices
  • - 6-ft. (1.83 m) length allows flexibility in placing devices in relationship to AC outlet
  • - C20 to C19 cord replaces or upgrades standard power cord provided by manufacturer
  • - Thick 14 AWG wire gauge manages high power levels required for larger equipment
Guarantee: Lifetime limited
Long product name Tripp Lite P036-006-15A power cable Black 70.9" (1.8 m) C19 coupler C20 coupler :
The short editorial description of Tripp Lite P036-006-15A power cable Black 70.9" (1.8 m) C19 coupler C20 coupler

Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 6 ft. (1.83 m), Black
More>>>
Tripp Lite P036-006-15A power cable Black 70.9" (1.8 m) C19 coupler C20 coupler:
The official marketing text of Tripp Lite P036-006-15A power cable Black 70.9" (1.8 m) C19 coupler C20 coupler as supplied by the manufacturer

15A C20-to-C19 Power Cable for Network Devices That Require a Heavy-Gauge Connection
This heavy-duty extension cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. This cord can be used to connect a server, router, network switch or blade server enclosure to a UPS system or PDU or replace or upgrade the standard power cord provided by the device's manufacturer. The 6-ft. (1.83 m) length allows you flexibility in placing equipment with respect to the power outlet.

Short summary description Tripp Lite P036-006-15A power cable Black 70.9" (1.8 m) C19 coupler C20 coupler:
This short summary of the Tripp Lite P036-006-15A power cable Black 70.9" (1.8 m) C19 coupler C20 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P036-006-15A, 70.9" (1.8 m), C19 coupler, C20 coupler, SJTW, 15 A

Long summary description Tripp Lite P036-006-15A power cable Black 70.9" (1.8 m) C19 coupler C20 coupler:
This is an auto-generated long summary of Tripp Lite P036-006-15A power cable Black 70.9" (1.8 m) C19 coupler C20 coupler based on the first three specs of the first five spec groups.

Tripp Lite P036-006-15A. Cable length: 70.9" (1.8 m), Connector 1: C19 coupler, Connector 2: C20 coupler, Cable type: SJTW. Input current: 15 A

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
70.9" (1.8 m)
Connector 1 *
C19 coupler
Connector 2 *
C20 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
14/3
Cable type
SJTW
Number of conductors
3
Power
Input current
15 A
Packaging data
Quantity per pack
1 pc(s)
Package width
9" (228.6 mm)
Packaging data
Package depth
0.5" (12.7 mm)
Package height
1" (25.4 mm)
Package weight
12 oz (340 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332190939
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
17.4" (442 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
19.7" (500.1 mm)
Master (outer) case weight
7.78 lbs (3.53 kg)
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
Vietnam
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)