Tripp Lite logo

Tripp Lite MR1612 multimedia cart/stand Black Flat panel Multimedia stand

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100351
Info modified on:
10 Aug 2024, 09:36:52
Bullet Points Tripp Lite MR1612 multimedia cart/stand Black Flat panel Multimedia stand:
  • - Included leg segments raise monitor in increments
  • - Extra-large 15.5 x 11.25 in. platform securely holds riser in place
  • - Rubber feet prevent unit from sliding on smooth surfaces
  • - Supports up to 40 lb.
  • - Assembles in seconds
Guarantee:
5-year limited
Long product name Tripp Lite MR1612 multimedia cart/stand Black Flat panel Multimedia stand:

Universal Monitor Riser, Height-Adjustable, Black, TAA

Tripp Lite MR1612 multimedia cart/stand Black Flat panel Multimedia stand:

The MR1612 Universal Monitor Riser frees up valuable space on your desk, table or workstation by placing your monitor from 1.25 to 5.25 inches above the surface. Use the included short and long leg segments to create a height that's comfortable for you. Ideal for home or office, the MR1612 helps ease eye and neck strain. You can also use it for laptops and printers. The riser’s extra-large 15.5 x 11.25 inch platform supports up to 40 pounds. Rubber feet secure the riser in place on smooth surfaces. Assembles in just a few seconds.

Short summary description Tripp Lite MR1612 multimedia cart/stand Black Flat panel Multimedia stand:

Tripp Lite MR1612, Multimedia stand, Black, Flat panel, 39.7 lbs (18 kg), Taiwan, 5.5" (139.7 mm)

Long summary description Tripp Lite MR1612 multimedia cart/stand Black Flat panel Multimedia stand:

Tripp Lite MR1612. Type: Multimedia stand, Product color: Black, Recommended usage: Flat panel. Height: 5.5" (139.7 mm), Width: 15.6" (396.9 mm), Depth: 11.3" (285.8 mm). Package width: 11.6" (294.9 mm), Package depth: 16.1" (410 mm), Package height: 2.05" (52.1 mm). Master (outer) case width: 11.8" (300 mm), Master (outer) case length: 17.1" (435.1 mm), Master (outer) case height: 12" (304.8 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.