location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Relay I/O SmartSlot Card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Relay I/O SmartSlot Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9610
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 16:09:25
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years repair or replace
Long product name APC Relay I/O SmartSlot Card interface cards/adapter :
The short editorial description of APC Relay I/O SmartSlot Card interface cards/adapter

Relay I/O SmartSlot Card
More>>>
APC Relay I/O SmartSlot Card interface cards/adapter:
The official marketing text of APC Relay I/O SmartSlot Card interface cards/adapter as supplied by the manufacturer

The APC Relay I/O module is a management product that provides the UPS status information presented as six, form C, contact closures. It also provides UPS control and testing by contact closure inputs. It features screw terminal connectors for easy integration into various management systems.

Short summary description APC Relay I/O SmartSlot Card interface cards/adapter:
This short summary of the APC Relay I/O SmartSlot Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

APC Relay I/O SmartSlot Card, SmartSlot, 0 - 40 °C, -15 - 65 °C, 0 - 95%, 0 - 95%, 47.5" (1207 mm)

Long summary description APC Relay I/O SmartSlot Card interface cards/adapter:
This is an auto-generated long summary of APC Relay I/O SmartSlot Card interface cards/adapter based on the first three specs of the first five spec groups.

APC Relay I/O SmartSlot Card. Host interface: SmartSlot. Width: 47.5" (1207 mm), Depth: 42.5" (1080 mm), Height: 15" (381 mm). Connectivity technology: Wired

Ports & interfaces
Host interface *
SmartSlot
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
47.5" (1207 mm)
Depth
42.5" (1080 mm)
Height
15" (381 mm)
Weight
4.94 oz (140 g)
Other features
Connectivity technology
Wired
Brand Image Article code product Stock Price from
APC 8-Port Share-UPS Interface interface cards/adapter APC 8-Port Share-UPS Interface interface cards/adapter
(show image)
AP9207 8-Port Share-UPS Interface 0.00
(excl. VAT)
0 (incl. VAT)
APC 2-Port Serial Interface Expander SmartSlot Card interface cards/adapter APC 2-Port Serial Interface Expander SmartSlot Card interface cards/adapter
(show image)
AP9607 2-Port Serial Interface Expander SmartSlot Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)