Philips logo

Philips Norelco Multigroom 3100 All in one 5-in-1 Grooming Kit QG3330/49

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129510
Info modified on:
10 May 2023, 08:56:58
Bullet Points Philips Norelco Multigroom 3100 All in one 5-in-1 Grooming Kit QG3330/49:
  • - 3 attachments & 2 combs
  • - cordless, fully washable
  • - skin-friendly blades
  • - 60mins cordless use/10h charge
Long product name Philips Norelco Multigroom 3100 All in one 5-in-1 Grooming Kit QG3330/49:

All-in-one beard & hair trimmer

Philips Norelco Multigroom 3100 All in one 5-in-1 Grooming Kit QG3330/49:

Try out different beard, mustache and hair styles with this all-in-one trimmer. 5 attachments give you the possibility to easily try many different looks.

Short summary description Philips Norelco Multigroom 3100 All in one 5-in-1 Grooming Kit QG3330/49:

Philips Norelco Multigroom 3100 All in one 5-in-1 Grooming Kit QG3330/49, Wet & Dry, Self-sharpening blade, AC/Battery, Black, Silver

Long summary description Philips Norelco Multigroom 3100 All in one 5-in-1 Grooming Kit QG3330/49:

Philips Norelco Multigroom 3100 All in one 5-in-1 Grooming Kit QG3330/49. Product color: Black, Silver. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 60 min

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.