location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
665091
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2020 18:17:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fluke 705
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Powerful loop calibrator that provides a very cost effective, integrated solution for calibration, repair, and maintenance of milliamp loops
  • - Provides simultaneous mA and % readout for quick, easy interpretation of readings
  • - Delivers mA accuracy of 0.02%
  • - Features push button 25% steps for fast, easy linearity checks
Guarantee: Three years
Long product name Fluke 705 :
The short editorial description of Fluke 705

0 to 24 mA, 30 V, 9V battery
More>>>
Short summary description Fluke 705:
This short summary of the Fluke 705 data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 705, 2.76" (70 mm), 1.61" (41 mm), 5.98" (152 mm), 12 oz (340 g), 9 V, 0.001 V

Long summary description Fluke 705:
This is an auto-generated long summary of Fluke 705 based on the first three specs of the first five spec groups.

Fluke 705. Width: 2.76" (70 mm), Depth: 1.61" (41 mm), Height: 5.98" (152 mm). Battery voltage: 9 V. Voltage measurement resolution: 0.001 V, Voltage measurement accuracy: 0.25%, Loop voltage: 30 V

Country Distributor
United Kingdom 1 distributor(s)