Garmin logo

Garmin eTrex Legend H, Atlantic navigator Handheld LCD 5.29 oz (150 g) Blue

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23727
Info modified on:
10 Aug 2024, 07:59:19
Long product name Garmin eTrex Legend H, Atlantic navigator Handheld LCD 5.29 oz (150 g) Blue:

eTrex Legend H, Atlantic, 160x288, LCD, USB, 24MB, 18h, 150g

Short summary description Garmin eTrex Legend H, Atlantic navigator Handheld LCD 5.29 oz (150 g) Blue:

Garmin eTrex Legend H, Atlantic, Internal storage, 160 x 288 pixels, LCD, 1.1 x 2.1", Handheld, Blue

Long summary description Garmin eTrex Legend H, Atlantic navigator Handheld LCD 5.29 oz (150 g) Blue:

Garmin eTrex Legend H, Atlantic. Map storage: Internal storage. Display resolution: 160 x 288 pixels, Display: LCD, Display size (HxV) (imperial): 1.1 x 2.1". Form factor: Handheld, Product color: Blue, Interface type: Thumb Stick. Battery type: AA, Battery life (max): 18 h. Weight: 5.29 oz (150 g), Width: 2.01" (51 mm), Depth: 1.18" (30 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.