Paulmann 926.21 Recessed lighting spot GU10 LED

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35736
Info modified on:
27 May 2024, 12:36:59
Long product name Paulmann 926.21 Recessed lighting spot GU10 LED:

1x40 W, 230 V, GU10, IP23, protection class II

Short summary description Paulmann 926.21 Recessed lighting spot GU10 LED:

Paulmann 926.21, Recessed lighting spot, GU10, 1 bulb(s), LED, 230 V, Brushed steel

Long summary description Paulmann 926.21 Recessed lighting spot GU10 LED:

Paulmann 926.21. Product type: Recessed lighting spot. Fitting/cap type: GU10. Suitable for indoor use, Plafond shape: Square. Number of bulbs: 1 bulb(s), Bulb type: LED. International Protection (IP) code: IP23. Input voltage: 230 V. Product color: Brushed steel

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.