Wiha logo

Wiha ZP 07 1 14 Chrome-nickel steel, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6683
Info modified on:
03 Sept 2020, 16:06:54
Long product name Wiha ZP 07 1 14 Chrome-nickel steel, Stainless steel:

Precision tweezers Professional ESD

Short summary description Wiha ZP 07 1 14 Chrome-nickel steel, Stainless steel:

Wiha ZP 07 1 14, Chrome-nickel steel, Stainless steel, Black, Stainless steel, 0.705 oz (20 g), 5.12" (130 mm), 1 pc(s)

Long summary description Wiha ZP 07 1 14 Chrome-nickel steel, Stainless steel:

Wiha ZP 07 1 14. Material: Chrome-nickel steel, Stainless steel, Product color: Black, Stainless steel. Weight: 0.705 oz (20 g), Length: 5.12" (130 mm). Quantity per pack: 1 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.