location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiha Z 40 4 04 Diagonal pliers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiha Check ‘Wiha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z 40 4 04
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26814 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4010995268145
Category:
Pincers with parallel, flat, and typically serrated surfaces, used chiefly for gripping small objects or bending wire.
Pliers Check ‘Wiha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 11:29:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Wiha Z 40 4 04 Diagonal pliers
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Electrostatically conductive tools protect electronic components from damage.
  • - Reduces strain from continuous work thanks to opening spring.
  • - Narrow, pointed plier head guarantees optimal accessibility even to areas that are difficult to access.
Long product name Wiha Z 40 4 04 Diagonal pliers :
The short editorial description of Wiha Z 40 4 04 Diagonal pliers

Diagonal cutters Professional ESD
More>>>
Short summary description Wiha Z 40 4 04 Diagonal pliers:
This short summary of the Wiha Z 40 4 04 Diagonal pliers data-sheet is auto-generated and uses the product title and the first six key specs.

Wiha Z 40 4 04, Diagonal pliers, 0.0394" (1 mm), Carbon steel, Black, Yellow, 4.53" (115 mm), 2.12 oz (60 g)

Long summary description Wiha Z 40 4 04 Diagonal pliers:
This is an auto-generated long summary of Wiha Z 40 4 04 Diagonal pliers based on the first three specs of the first five spec groups.

Wiha Z 40 4 04. Type: Diagonal pliers, Cutting length: 0.0394" (1 mm), Material: Carbon steel. Length: 4.53" (115 mm), Weight: 2.12 oz (60 g)

Brand Image Article code product Stock Price from
Wiha

Wiha Z 40 3 04 Diagonal pliers
(show image)
33521 Z 40 3 04 0.00
(excl. VAT)
0 (incl. VAT)