De’Longhi logo

De’Longhi Distinta 9 L 1100 W Black Grill

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14373
Info modified on:
06 Sept 2023, 14:46:15
Short summary description De’Longhi Distinta 9 L 1100 W Black Grill:

De’Longhi Distinta, 9 L, Black, Rotary, 600 W, 120 - 220 °C, Mechanical

Long summary description De’Longhi Distinta 9 L 1100 W Black Grill:

De’Longhi Distinta. Oven net capacity: 9 L, Product color: Black, Control type: Rotary. Oven power: 1100 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 16.9" (430 mm), Depth: 8.46" (215 mm), Height: 13" (330 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.