location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 930BF computer monitor 19" 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 930BF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS19BIDKSV/KIT
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SyncMaster 930BF computer monitor 19" 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - 1280 x 1024 pixels 4:3
  • - 4 ms 270 cd/m² 700:1
  • - 38 W
More>>>
Short summary description Samsung SyncMaster 930BF computer monitor 19" 1280 x 1024 pixels Black:
This short summary of the Samsung SyncMaster 930BF computer monitor 19" 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 930BF, 19", 1280 x 1024 pixels, LCD, 4 ms, Black

Long summary description Samsung SyncMaster 930BF computer monitor 19" 1280 x 1024 pixels Black:
This is an auto-generated long summary of Samsung SyncMaster 930BF computer monitor 19" 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Samsung SyncMaster 930BF. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 4 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Display
Display diagonal *
19"
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
4:3
Touchscreen *
No
Display brightness (typical)
270 cd/m²
Response time
4 ms
Aspect ratio
4:3
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.294
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Design
Product color *
Black
Certification
TCO99
Ports & interfaces
I/O ports
15 pin D-sub/DVI-D
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
38 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
16.6" (422.7 mm)
Depth (without stand)
2.35" (59.6 mm)
Height (without stand)
13.9" (353.8 mm)
Weight (without stand)
11.2 lbs (5.1 kg)
Other features
Display
LCD
Brand Image Article code product Stock Price from
Samsung SyncMaster 940MW computer monitor 19" 1440 x 900 pixels Silver Samsung SyncMaster 940MW computer monitor 19" 1440 x 900 pixels Silver
(show image)
LS19DOWSS SyncMaster 940MW 0.00
(excl. VAT)
0 (incl. VAT)