location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wacom ZP-300E light pen Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wacom Check ‘Wacom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZP-300E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZP-300E show
Show alternative article codes used in the online market place
Category:
Wireless computer input device which allows users to point to items on a screen on write and draw on screen.
Light Pens Check ‘Wacom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wacom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 09:09:19
The date of the most recent change of the data-sheet in Icecat's system
Long product name Wacom ZP-300E light pen Gray :
The short editorial description of Wacom ZP-300E light pen Gray

Intuos3 Classic Pen / Battery-free, cordless
More>>>
Short summary description Wacom ZP-300E light pen Gray:
This short summary of the Wacom ZP-300E light pen Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Wacom ZP-300E, Gray, 60 - 60°, 5.94 x 0.472" (151 x 12 mm), 0.459 oz (13 g)

Long summary description Wacom ZP-300E light pen Gray:
This is an auto-generated long summary of Wacom ZP-300E light pen Gray based on the first three specs of the first five spec groups.

Wacom ZP-300E. Product color: Gray, Tilt angle range: 60 - 60°. Pen dimensions LxD: 5.94 x 0.472" (151 x 12 mm), Pen weight: 0.459 oz (13 g)

Brand Image Article code product Stock Price from
Wacom

Wacom 10 Felt nibs (refill) light pen Black
(show image)
PSI-A038 10 Felt nibs (refill) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)