location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Professional P2214H LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2214H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AGXS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 20:51:11
The date of the most recent change of the data-sheet in Icecat's system
P2214H Monitor Outline Dimensions (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 210-AGXS user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Professional P2214H LED display 21.5" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 21.5" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 8 ms 250 cd/m² 1000:1
  • - 26 W
Guarantee: 3 Years
Long product name DELL Professional P2214H LED display 21.5" 1920 x 1080 pixels Full HD Black :
The short editorial description of DELL Professional P2214H LED display 21.5" 1920 x 1080 pixels Full HD Black

21.5" (1920 x 1080, LED, IPS), 16:9, 250 cd/m2, 8 ms, 16.7 mil., 1000:1, VESA (100 x 100), 1 x DVI-D, 1 x VGA, 1 x DisplayPort, 4 x USB 2.0, 3.26 kg
More>>>
DELL Professional P2214H LED display 21.5" 1920 x 1080 pixels Full HD Black:
The official marketing text of DELL Professional P2214H LED display 21.5" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Flexible viewing features
The DellTM 22 Monitor – P2214H adjusts to fit your work style and provides virtually all the connectivity options you'll need over the course of the day.
- Monitor stand has full adjustability features to maximize viewing comfort
- Easily transition from landscape to portrait orientation — gives you the option of viewing large web pages with less scrolling
- Dell Display Manager is your one stop software application to manually adjust or auto assign optimal preset modes to specific software applications

VESA compatibility
If you prefer a different mounting option to fit your particular workspace, you can purchase your P2214H Monitor without a stand .The VESA-compatible mounting plate makes it easy to adapt alternative choices (mounting kits sold separately), including:
- Dell Single Monitor Arm
- Dell Dual Monitor Stand
- Wall-mounting kit

Multiple connectivity options
A comprehensive range of analog and digital connectivity ports and cables are included:
- VGA
- DisplayPort
- DVI-D (excluding DVI-D cables)
- USB

Impressive screen clarity
Every detail is bright and clear
- Full HD 1920 x 1080 resolution at 60Hz (max.)
- LED backlit
- 250 cd/m² brightness (typical)
- 85% color gamut (typical)

Color clarity and consistency across an ultra-wide viewing angle
The in-plane switching technology offers clear images with consistent and accurate colors across a wide 16:9 aspect ratio that features:
- An ultra-wide 178°/178° viewing angle
- Excellent picture quality with high 2 million:1 dynamic contrast ratio (typical) for deep blacks, bright whites and outstanding details
- 1000:1 contrast ratio (typical)

Designed for professionals
For large and small businesses, the P2214H is ideal for Latitude, OptiPlex and Dell Precision systems driving high-performance business applications. It is also an excellent display for Latitude and XPS systems in home-office environments.

Environment-conscious design
The Dell 22 Monitor – P2214H meets the latest regulatory and environmental standards.
- ENERGY STAR® Qualified
- EPEAT® Gold Rated
- TCO Certified Displays
- China Energy Label (CEL) compliant

The P2214H is BFR/PVC-free (excluding external cables) with more than 25 percent post-consumer recycled plastics in the chassis.

Energy-efficient design
With 26W normal-operation power consumption (typical) and less than 0.3W power consumption in active-off mode, the P2214H can help keep energy costs down.
Manage power consumption wisely with PowerNap , which you can enable through the Dell Display Manager to either dim the monitor to the minimum brightness level or put it into sleep mode when it is not in use.

Warranty and accessories
Enjoy peace of mind with Dell’s Limited Hardware Warranty and enhance your user experience with Dell accessories or purchase your P2214H Monitor without a stand to explore other mounting options.

Limited Hardware Warranty:
Because it is backed by a 3-Year Limited Hardware Warranty and Advanced Exchange Service, you can deploy the Dell 22 Monitor – P2214H with confidence.

Premium Panel Guarantee:
The Dell Premium Panel Guarantee allows free panel replacement during the Limited Hardware Warranty period if even one bright pixel defaults.

Accessories:
The optional Dell Single Monitor Arm, Dell Dual Monitor Stand and wall-mounting kits give you flexible options for an improved functional work space. For rich stereo surround sound, the optional Dell Soundbar AC511 snugly fits to the bottom of your P2214H monitor (mounting options and soundbar sold separately).

Short summary description DELL Professional P2214H LED display 21.5" 1920 x 1080 pixels Full HD Black:
This short summary of the DELL Professional P2214H LED display 21.5" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Professional P2214H, 21.5", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL Professional P2214H LED display 21.5" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of DELL Professional P2214H LED display 21.5" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

DELL Professional P2214H. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.00976 x 0.00976" (0.248 x 0.248 mm)
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
18.7" (47.6 cm)
Viewable size, vertical
10.6" (26.8 cm)
Color gamut
85%
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
Number of upstream ports
1
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Ergonomics
Pivot
Yes
Swiveling
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, German, English, Spanish, French, Japanese, Portuguese, Russian
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
26 W
Power consumption (standby) *
0.3 W
Power consumption (max)
42 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.2 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Weight & dimensions
Width (with stand)
20.2" (512.7 mm)
Depth (with stand)
7.09" (180 mm)
Height (with stand)
19" (483.6 mm)
Width (without stand)
20.2" (512.7 mm)
Depth (without stand)
1.82" (46.3 mm)
Height (without stand)
12" (304.4 mm)
Weight (without stand)
7.19 lbs (3.26 kg)
Packaging data
Package weight
15.8 lbs (7.18 kg)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB, VGA
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Certification
CECP, RoHS, TCO
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:18:09
Uk has collected 7 expert reviews for DELL Professional P2214H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%