Belkin logo

Belkin Omniview 8-PORT USB KVM switch Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66053
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Comes with Belkin 5-Year Warranty and free technical support
Long product name Belkin Omniview 8-PORT USB KVM switch Black:

Omniview Pro2 Series 8-Port KVM Switch with On-Screen Display

Short summary description Belkin Omniview 8-PORT USB KVM switch Black:

Belkin KVM Switch Omniview 8-PORT USB, 2048 x 1536 pixels, Black

Long summary description Belkin Omniview 8-PORT USB KVM switch Black:

Belkin KVM Switch Omniview 8-PORT USB. Maximum resolution: 2048 x 1536 pixels, Video bandwidth: 850 Hz. Product color: Black. Connectivity technology: Wired, Power supply type: 12V DC, 1A, Compatible operating systems: Windows 95, 98, 2000, Me, NT, XP, Novell NetWare 4.x/5.x, Mac USB & Sun USB platforms, Turbolinux...

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.