location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-D210VP label printer Thermal transfer 180 x 180 DPI 20 mm/sec QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-D210VP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-D210VP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766757287 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:45:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother PT-D210VP label printer Thermal transfer 180 x 180 DPI 20 mm/sec QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal transfer
  • - 180 x 180 DPI
  • - Maximum printing width: 0.472" (1.2 cm) Print speed: 20 mm/sec
  • - Display: LCD
  • - 17.3 oz (490 g)
Long product name Brother PT-D210VP label printer Thermal transfer 180 x 180 DPI 20 mm/sec QWERTY :
The short editorial description of Brother PT-D210VP label printer Thermal transfer 180 x 180 DPI 20 mm/sec QWERTY

Desktop labelling machine for your office - added value pack
More>>>
Brother PT-D210VP label printer Thermal transfer 180 x 180 DPI 20 mm/sec QWERTY:
The official marketing text of Brother PT-D210VP label printer Thermal transfer 180 x 180 DPI 20 mm/sec QWERTY as supplied by the manufacturer

The PT-D210VP is a fast and easy way to create durable labels to identify cables and plugs, file folders, USB drives, filing cabinets, CD/DVD discs and office equipment. Create signage for mail rooms, notice boards, shelves and also use for staff or visitor name badges.

Create decorative labels
Don't settle for simple labels anymore. Thanks to the 27 built-in label templates, you are now able to easily create stylish labels by simply typing in the text required, and then print. The P-touch D210VP then sets the font style and size automatically, and within seconds your label is ready to apply.

Graphic display
The 16 character graphic display lets you view and select from the hundreds of symbols, and view the various fonts and frames in more detail than ever before. Preview your label on-screen before printing to ensure it will look exactly as you expect.

High-speed printing
Save time with the fast 20mm/second print speed.

Wide-range of durable, easy peel labels
Brother TZe laminated tape cassettes are available in a wide range of colours and widths to give you even more labelling options. Each label incorporates a split-back, that makes the backing easy to remove. These laminated tapes are incredibly durable, and are designed to withstand extremes in temperature, sunlight, moisture, abrasion and chemicals.

Start labelling immediately
Everything you need is supplied - an AC adapter is included to save on the cost of batteries, and the black on white tape cassette means you can start labelling immediately. All are all housed in a durable carry case.

Short summary description Brother PT-D210VP label printer Thermal transfer 180 x 180 DPI 20 mm/sec QWERTY:
This short summary of the Brother PT-D210VP label printer Thermal transfer 180 x 180 DPI 20 mm/sec QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-D210VP, QWERTY, Thermal transfer, 180 x 180 DPI, 20 mm/sec, AAA, Black

Long summary description Brother PT-D210VP label printer Thermal transfer 180 x 180 DPI 20 mm/sec QWERTY:
This is an auto-generated long summary of Brother PT-D210VP label printer Thermal transfer 180 x 180 DPI 20 mm/sec QWERTY based on the first three specs of the first five spec groups.

Brother PT-D210VP. Keyboard layout: QWERTY. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 20 mm/sec. Battery type: AAA. Product color: Black

Printing
Print technology *
Thermal transfer
Color *
No
Maximum resolution *
180 x 180 DPI
Print speed *
20 mm/sec
Maximum printing width *
0.472" (1.2 cm)
Maximum print height
0.354" (9 mm)
Vertical printing
Yes
Paper handling
Maximum label width
39.3" (99.9 cm)
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Tape cutting
Manual
Tape width
0.472" (1.2 cm)
Number of printing lines (max)
2
Underline
Yes
Maximum text length per line
80 characters
Design
Product color *
Black
Display *
LCD
Display number of lines
1 lines
Design
Display number of characters
15
Keyboard layout
QWERTY
Power
Battery type
AAA
Number of batteries supported
6
Auto power off
Yes
Weight & dimensions
Width
6.18" (157 mm)
Depth
5.87" (149 mm)
Height
2.68" (68 mm)
Weight
17.3 oz (490 g)
Packaging data
Package weight
3.57 lbs (1.62 kg)
Packaging content
Batteries included
No
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
84433210
Other features
Memory capacity
2400 characters
Number of label formats
27
Print preview
Yes
Label memory
30 label(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-04-28 02:48:34
Uk has collected 3 expert reviews for Brother PT-D210VP label printer Thermal transfer 180 x 180 DPI 20 mm/sec QWERTY but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
consumersearch.com
Updated:
2018-04-28 02:48:32
Expert reviews...
Good Durable, crisply printed labels, Easy to use, Loads of on-board fonts, borders and icons...
Bad No AC adapter included, Can only print on tapes up to 1/2 inch wide...
Bottom line For many home users, the Brother PT-D210 is all the label maker they'll ever need. You get more than a dozen fonts, lots of decorative borders and 600-plus icons to dress up your labels. However, the PT-D210 can only print on tapes up to 1/2 wide, and th...
0%
macworld.com
Updated:
2018-04-28 02:48:33
The PT-D210 makes it easy to create great-looking labels for your home and office. With convenient one-touch keys, you can quickly access fonts, symbols, frames and templates. Plus, you can preview your work on the display. The highly rated unit is a #1 b...
0%
the-gadgeteer.com
Updated:
2018-04-28 02:48:34
Being part of the Gadgeteer team has been absolutely awesome. Having the opportunity to test cool, new gadgets has been the experience of a lifetime. However, as great as it is being part of the team, it does come with one big problem….clutter.I was never...
Good Easy to set up, Feature rich, Several different tape options...
Bad None...
0%
Country Distributor
Nederland 5 distributor(s)
France 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 5 distributor(s)
Belgium 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Worldwide 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)