Belkin logo

Belkin Omniview Soho Series 4-Port , PS/2 KVM switch

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62339
Info modified on:
15 Jun 2018, 22:16:03
Guarantee:
5 Year
Long product name Belkin Omniview Soho Series 4-Port , PS/2 KVM switch:

Omniview Soho Series 4-Port KVM Switch, PS/2

Short summary description Belkin Omniview Soho Series 4-Port , PS/2 KVM switch:

Belkin Omniview Soho Series 4-Port KVM Switch, PS/2, 2048 x 1536 pixels

Long summary description Belkin Omniview Soho Series 4-Port , PS/2 KVM switch:

Belkin Omniview Soho Series 4-Port KVM Switch, PS/2. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 2048 x 1536 pixels, Video bandwidth: 400 Hz. Connectivity technology: Wired

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.