Cooler Master logo

Cooler Master Gaming Sentinel III mouse USB Type-A Optical 6400 DPI

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66607
Info modified on:
30 Mar 2023, 12:55:27
Guarantee:
2 Years
Long product name Cooler Master Gaming Sentinel III mouse USB Type-A Optical 6400 DPI:

6400 DPI max, Avago, 200 IPS, 1000 Hz, 512 KB, 50 g

Short summary description Cooler Master Gaming Sentinel III mouse USB Type-A Optical 6400 DPI:

Cooler Master Gaming Sentinel III, Optical, USB Type-A, 6400 DPI, Black

Long summary description Cooler Master Gaming Sentinel III mouse USB Type-A Optical 6400 DPI:

Cooler Master Gaming Sentinel III. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 6400 DPI, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel, Acceleration (max): 50 G. Power source: Cable. Product color: Black

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.