DELL logo

DELL Professional P2214H LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129181
Info modified on:
30 Mar 2023, 20:51:11
Guarantee:
3 years
Long product name DELL Professional P2214H LED display 21.5" 1920 x 1080 pixels Full HD Black:

P2214H - 21.5" TN LCD-LED, FullHD (1920 x 1080), 8ms, 1000:1, 250 cd/m2 , VGA, DVI-D, DisplayPort, 26W, 3.26 kg

DELL Professional P2214H LED display 21.5" 1920 x 1080 pixels Full HD Black:

Flexible viewing features.
The DellTM 22 Monitor – P2214H adjusts to fit your work style and provides virtually all the connectivity options you'll need over the course of the day.
- Monitor stand has full adjustability features to maximize viewing comfort
- Easily transition from landscape to portrait orientation — gives you the option of viewing large web pages with less scrolling
- Dell Display Manager is your one stop software application to manually adjust or auto assign optimal preset modes to specific software applications

VESA compatibility
If you prefer a different mounting option to fit your particular workspace, you can purchase your P2214H Monitor without a stand .The VESA-compatible mounting plate makes it easy to adapt alternative choices (mounting kits sold separately), including:
- Dell Single Monitor Arm
- Dell Dual Monitor Stand
- Wall-mounting kit

Multiple connectivity options
A comprehensive range of analog and digital connectivity ports and cables are included:
- VGA
- DisplayPort
- DVI-D (excluding DVI-D cables)
- USB

Impressive screen clarity
Every detail is bright and clear
- Full HD 1920 x 1080 resolution at 60Hz (max.)
- LED backlit
- 250 cd/m² brightness (typical)
- 85% color gamut (typical)

Color clarity and consistency across an ultra-wide viewing angle
The in-plane switching technology offers clear images with consistent and accurate colors across a wide 16:9 aspect ratio that features:
- An ultra-wide 178°/178° viewing angle
- Excellent picture quality with high 2 million:1 dynamic contrast ratio (typical) for deep blacks, bright whites and outstanding details
- 1000:1 contrast ratio (typical)

Designed for professionals
For large and small businesses, the P2214H is ideal for Latitude, OptiPlex and Dell Precision systems driving high-performance business applications. It is also an excellent display for Latitude and XPS systems in home-office environments.

Environment-conscious design
The Dell 22 Monitor – P2214H meets the latest regulatory and environmental standards.
- ENERGY STAR® Qualified
- EPEAT® Gold Rated
- TCO Certified Displays
- China Energy Label (CEL) compliant

The P2214H is BFR/PVC-free (excluding external cables) with more than 25 percent post-consumer recycled plastics in the chassis.

Energy-efficient design
With 26W normal-operation power consumption (typical) and less than 0.3W power consumption in active-off mode, the P2214H can help keep energy costs down.
Manage power consumption wisely with PowerNap , which you can enable through the Dell Display Manager to either dim the monitor to the minimum brightness level or put it into sleep mode when it is not in use.

Warranty and accessories
Enjoy peace of mind with Dell’s Limited Hardware Warranty and enhance your user experience with Dell accessories or purchase your P2214H Monitor without a stand to explore other mounting options.

Limited Hardware Warranty:
Because it is backed by a 3-Year Limited Hardware Warranty and Advanced Exchange Service, you can deploy the Dell 22 Monitor – P2214H with confidence.

Premium Panel Guarantee:
The Dell Premium Panel Guarantee allows free panel replacement during the Limited Hardware Warranty period if even one bright pixel defaults.

Accessories:
The optional Dell Single Monitor Arm, Dell Dual Monitor Stand and wall-mounting kits give you flexible options for an improved functional work space. For rich stereo surround sound, the optional Dell Soundbar AC511 snugly fits to the bottom of your P2214H monitor (mounting options and soundbar sold separately).

Short summary description DELL Professional P2214H LED display 21.5" 1920 x 1080 pixels Full HD Black:

DELL Professional P2214H, 21.5", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL Professional P2214H LED display 21.5" 1920 x 1080 pixels Full HD Black:

DELL Professional P2214H. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.