location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stereo 3.5mm Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stereo 3.5mm Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T1A66AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894467584 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 536277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP Stereo 3.5mm Headset
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Wired 3.5 mm connector
  • - Supraaural 20 - 20000 Hz 32 Ω 111 dB
  • - Microphone type: Boom 60 dB 680 Ω
Guarantee: One-year limited warranty.
Long product name HP Stereo 3.5mm Headset :
The short editorial description of HP Stereo 3.5mm Headset

HP Stereo 3.5mm Headset
More>>>
HP Stereo 3.5mm Headset:
The official marketing text of HP Stereo 3.5mm Headset as supplied by the manufacturer

Quickly and easily collaborate, chat online or listen to personal media with the crystal-clear sound and noise cancelling features of the sleek, lightweight HP Stereo 3.5 mm Headset, designed to complement your professional workspace.

Easy comfort and connectivity
Connect the headset to your PC’s 3.5 mm combo audio jack and control volume settings from the headset cable. Adjust the headband and rotate the microphone boom left or right or move out of the way entirely.

Compatible with the newest collaboration technologies
Work with what you know—the headset is designed for use with mainstream VoIP software and Skype for Business.

World-class support
Get the reassurance of a one-year limited warranty.

Short summary description HP Stereo 3.5mm Headset:
This short summary of the HP Stereo 3.5mm Headset data-sheet is auto-generated and uses the product title and the first six key specs.

HP Stereo 3.5mm Headset, Wired, Office/Call center, 20 - 20000 Hz, 3.03 oz (86 g), Headset, Black

Long summary description HP Stereo 3.5mm Headset:
This is an auto-generated long summary of HP Stereo 3.5mm Headset based on the first three specs of the first five spec groups.

HP Stereo 3.5mm Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Weight: 3.03 oz (86 g). Product color: Black

Easy comfort and connectivity

Connect the headset to your PC’s 3.5 mm combo audio jack and control volume settings from the headset cable. Adjust the headband and rotate the microphone boom left or right or move out of the way entirely.

Compatible with the newest collaboration technologies

Work with what you know—the headset is designed for use with mainstream VoIP software and Skype for Business.[2]

World-class support

Get the reassurance of a one-year limited warranty.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Country of origin
China
HP segment
Business
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphones
Headphone sensitivity
111 dB
Driver unit
1.18" (3 cm)
Microphone
Microphone type *
Boom
Microphone frequency
20 - 16000 Hz
Microphone sensitivity
60 dB
Microphone input impedance
680 Ω
Weight & dimensions
Width
5.75" (146 mm)
Depth
6.46" (164 mm)
Height
2.28" (58 mm)
Weight
3.03 oz (86 g)
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
United States 1 distributor(s)