location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MKXX2ZM/A mobile phone case Cover Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MKXX2ZM/A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MKXX2ZM/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888462538251 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2019 15:29:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MKXX2ZM/A mobile phone case Cover Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover Apple
  • - Leather
  • - Red
Long product name Apple MKXX2ZM/A mobile phone case Cover Red :
The short editorial description of Apple MKXX2ZM/A mobile phone case Cover Red

iPhone 6s Leather Case, red
More>>>
Short summary description Apple MKXX2ZM/A mobile phone case Cover Red:
This short summary of the Apple MKXX2ZM/A mobile phone case Cover Red data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MKXX2ZM/A, Cover, Apple, iPhone 6s, Red

Long summary description Apple MKXX2ZM/A mobile phone case Cover Red:
This is an auto-generated long summary of Apple MKXX2ZM/A mobile phone case Cover Red based on the first three specs of the first five spec groups.

Apple MKXX2ZM/A. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6s, Product color: Red

Brand Image Article code product Stock Price from
Apple

Apple MLD02ZM/A mobile phone case 5.5" Cover Lilac
(show image)
MLD02ZM/A iPhone 6s Plus Silicone Case - Lavender 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MKXF2ZM/A mobile phone case 5.5" Cover Black
(show image)
MKXF2ZM/A iPhone 6s Plus Leather Case - Black 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MKY12ZM/A mobile phone case 4.7" Cover White
(show image)
MKY12ZM/A iPhone 6s Silicone Case - White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)