location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro 6, Surface™ Pro (5th Gen) & Surface™ Pro 4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro 6, Surface™ Pro (5th Gen) & Surface™ Pro 4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K97442WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896974420 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Kensington K97442WW user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro 6, Surface™ Pro (5th Gen) & Surface™ Pro 4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Strong, rugged polycarbonate body designed to meet military-grade MIL-STD-810G testing protocols for rugged protection against drops
  • - Integrated silicone hand strap for easier, worry-free sharing and collaborating
  • - Type Cover channel allows for fast attaching and detaching of keyboard without having to remove case
  • - QuickFold Design allows the Type Cover to be folded up the backside of the case
  • - Unobstructed access via strategically designed cutouts for Surface kick stand, ports, jacks and cameras
  • - Surface Pen Holder keeps it from going missing
Guarantee: 1 year
Long product name Kensington BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro 6, Surface™ Pro (5th Gen) & Surface™ Pro 4 :
The short editorial description of Kensington BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro 6, Surface™ Pro (5th Gen) & Surface™ Pro 4

BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro 6, Surface™ Pro (5th Gen) & Surface™ Pro 4
More>>>
Kensington BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro 6, Surface™ Pro (5th Gen) & Surface™ Pro 4:
The official marketing text of Kensington BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro 6, Surface™ Pro (5th Gen) & Surface™ Pro 4 as supplied by the manufacturer

The Surface™ Pro is being touted as the perfect laptop replacement, offering an incredible combination of productivity and portability. Valuable mobile investments like that need to be protected. Our designers have worked closely with Microsoft as a member of the Designed for Surface program and created the BlackBelt 2nd Degree Rugged Case. It surrounds the Surface Pro device in military-grade drop protection with an integrated hand strap for worry-free carrying. The Type Cover can be easily attached or detached with the case on, and a strategic cutout preserves full functionality of the Surface kick stand.

Short summary description Kensington BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro 6, Surface™ Pro (5th Gen) & Surface™ Pro 4:
This short summary of the Kensington BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro 6, Surface™ Pro (5th Gen) & Surface™ Pro 4 data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro 6, Surface™ Pro (5th Gen) & Surface™ Pro 4, Cover, Microsoft, Surface Pro, Surface Pro 4, 12.3", 9.52 oz (270 g)

Long summary description Kensington BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro 6, Surface™ Pro (5th Gen) & Surface™ Pro 4:
This is an auto-generated long summary of Kensington BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro 6, Surface™ Pro (5th Gen) & Surface™ Pro 4 based on the first three specs of the first five spec groups.

Kensington BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro 6, Surface™ Pro (5th Gen) & Surface™ Pro 4. Case type: Cover, Brand compatibility: Microsoft, Compatibility: Surface Pro, Surface Pro 4, Maximum screen size: 12.3". Weight: 9.52 oz (270 g)

Designed for Surface™
Designed for Surface™

Kensington is an official participant in Microsoft’s “Designed for Surface” program, which helps 3rd-party manufacturers create exceptional accessories that work seamlessly with Surface devices

Military-Grade Protection
Military-Grade Protection

A strong, rugged TPU body surrounds the Surface™ Pro meeting the MIL-STD-810G testing protocols for drop protection

Hand Strap
Hand Strap

Constructed of flexible silicone to fit a wide variety of hand sizes, it provides a convenient and worry-free way to hold the tablet when you’re sharing or collaborating, especially if you’re in a highly mobile environment

Type Cover Channel
Type Cover Channel

Allows you to quickly and easily attach or detach the Type Cover without having to remove the rugged case from the Surface™ Pro

QuickFold™ Design
QuickFold™ Design

Ideal for mobile viewing, the Type Cover can be folded down and around the backside of the rugged case so the keyboard is neatly out of the way without having to detach it

Unobstructed Access
Unobstructed Access

Strategic cutouts in the case allow you to take full advantage of the Surface kick stand, buttons, ports and cameras

Surface Pen Holder
Surface Pen Holder

Specially integrated into the case, this form-fitting area stores your Surface pen in a highly convenient spot when it’s not being used so it won’t go missing

Non-Slip Grip
Non-Slip Grip

Textured exterior makes the case easier to hold and prevents it from sliding off a table or desk

Features
Compatibility *
Surface Pro, Surface Pro 4
Maximum screen size *
12.3"
Case type *
Cover
Material *
Polycarbonate, Thermoplastic polyurethane (TPU)
Product main color *
Black
Brand compatibility *
Microsoft
Built-in speaker(s) *
No
Stand mode *
Yes
Business card pocket
No
Protection features
Crash proof
Certification
MIL-STD-810G
Battery
Built-in battery *
No
Weight & dimensions
Width
8.45" (214.6 mm)
Depth
12.1" (306.2 mm)
Height
0.819" (20.8 mm)
Weight
9.52 oz (270 g)
Packaging data
Quantity per pack
1 pc(s)
Screen protector
Yes
Package width
8.5" (216 mm)
Package depth
0.984" (25 mm)
Package height
13" (330 mm)
Package weight
11.3 oz (320 g)
Other features
Carrying style
Bag
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:27:52
Uk has collected 2 expert reviews for Kensington BlackBelt™ 2nd Degree Rugged Case for Surface™ Pro 6, Surface™ Pro (5th Gen) and Surface™ Pro 4 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
tabletpcreview.com
Updated:
2017-05-01 05:27:51
If someone is going to put up with the extra bulk that comes with a rugged case, having one loaded with extra features is a real bonus. The Kensington BlackBelt 2nd Degree Rugged Case can not only protect a tablet from drops, it also includes a multi-posi...
Bottom line The Kensington BlackBelt 2nd Degree is more than just a rugged case: it makes the tablet it's protecting more useful, whether sitting on a desk or held in the hand. The design is good and the product is well built, as is expected from a reputable company...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)