location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington ValuMouse mouse Office Ambidextrous USB Type-A Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ValuMouse Three-button Wired Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72110EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252478632
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 298068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington ValuMouse mouse Office Ambidextrous USB Type-A Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silent clicking for quiet environments or when you need to stay focused to be productive
  • - Ambidextrous, contoured shape for either right-handed or left-handed users
  • - High-definition optical sensor (1000 DPI) for responsive control
  • - Three Button/Scroll Wheel setup
  • - Plug & Play installation with reliable, wired USB connection
  • - Built to last with a 5-year limited warranty
  • - Compatible with Windows® 8.1, 8, 7 and Mac OS X
Guarantee: 5 years
Long product name Kensington ValuMouse mouse Office Ambidextrous USB Type-A Optical 1000 DPI :
The short editorial description of Kensington ValuMouse mouse Office Ambidextrous USB Type-A Optical 1000 DPI

ValuMouse Three-button Wired Mouse
More>>>
Kensington ValuMouse mouse Office Ambidextrous USB Type-A Optical 1000 DPI:
The official marketing text of Kensington ValuMouse mouse Office Ambidextrous USB Type-A Optical 1000 DPI as supplied by the manufacturer

The Wired ValuMouse features a three-button/scroll wheel setup that offers silent clicking when you need to get work done and don’t want to disturb anyone in a quiet environment. A high-definition optical sensor provides reliable and responsive control when you’re navigating and the comfortable, contoured shaping feels great for either right-handed or left-handed users. It offers Plug & Play installation with a standard USB wired connection and is built to last with a 5-year limited warranty.

Silent clicking for quiet environments or when you need to stay focused to be productive
Ambidextrous, contoured shape for either right-handed or left-handed users
High-definition optical sensor (1000 DPI) for responsive control
Three Button/Scroll Wheel setup
Plug & Play installation with reliable, wired USB connection
Built to last with a 5-year limited warranty
Compatible with Windows® 8.1, 8, 7 and Mac OS X

Short summary description Kensington ValuMouse mouse Office Ambidextrous USB Type-A Optical 1000 DPI:
This short summary of the Kensington ValuMouse mouse Office Ambidextrous USB Type-A Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington ValuMouse, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black

Long summary description Kensington ValuMouse mouse Office Ambidextrous USB Type-A Optical 1000 DPI:
This is an auto-generated long summary of Kensington ValuMouse mouse Office Ambidextrous USB Type-A Optical 1000 DPI based on the first three specs of the first five spec groups.

Kensington ValuMouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: Black

Silent Click

Significantly quieter than a standard mouse, it’s ideal if you are using the device in a quiet environment, such as a library or at a conference presentation, and don’t want to disturb others around you or interrupt your concentration

1000 DPI Sensor

The high-definition optical sensor tracks the mouse’s movements with smooth accuracy for optimal performance and productivity

Ambidextrous Design

The three button with scroll wheel setup gives both right-handed and left-handed users the freedom to get the most out of the mouse with contours that allows for pain-free and comfortable extended usage

Plug & Play Installation

Simply insert the standard USB wired connector into your device and you’ll be up and scrolling quickly as the mouse driver will download and install automatically

5-Year Limited Warranty

Built to last, this could be the last mouse you ever have to buy and we’ll replace or fix it if something goes wrong with it

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Silent click
Yes
Sensor type
Optical
Design
Form factor *
Ambidextrous
Product color *
Black
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
System requirements
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
4.25" (108 mm)
Depth
1.5" (38 mm)
Height
2.36" (60 mm)
Weight
3.17 oz (90 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
5.12" (130 mm)
Package depth
2.36" (60 mm)
Package height
7.87" (200 mm)
Other features
Compatible operating systems
macOS 10.10 or above; macOS 10.9; macOS X 10.11; Windows 8; Windows 11; Windows 7; Windows 8.1; Chrome OS 44 or above; Windows 10
Connectivity technology
Wired
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)