location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC P502H data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P502H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003901 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695612327
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:35:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC P502H data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Large venue projector White
  • - DLP 4000 ANSI lumens
  • - Lamp 4000 h
  • - 1080p (1920x1080) 16:9 6000:1
  • - Screen size compatibility: 30 - 300"
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - 3D
  • - AC 366 W
Guarantee: 3 years
Long product name NEC P502H data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White :
The short editorial description of NEC P502H data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White

DLP, 5000 ANSI Lumen, 6000:1, 1920 x 1080, 5000h, VGA, HDBaseT, HDMI, RJ45, 5.2 kg
More>>>
Short summary description NEC P502H data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White:
This short summary of the NEC P502H data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC P502H, 4000 ANSI lumens, DLP, 1080p (1920x1080), 6000:1, 16:9, 30 - 300"

Long summary description NEC P502H data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White:
This is an auto-generated long summary of NEC P502H data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White based on the first three specs of the first five spec groups.

NEC P502H. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 18.2 - 31.1 mm, Aperture range (F-F): 2 - 2.5. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2017-08-07 04:31:47
Uk has collected 1 expert review for NEC P502H data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
NEC

NEC M333XS data projector Short throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003974 M333XS 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M303WS data projector Short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003970 M303WS 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M363X data projector Standard throw projector 3600 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003980 M363X 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M403X data projector Standard throw projector 4000 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003979 M403X 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC UM352Wi-MT data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003955 UM352Wi-MT 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V332W data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White
(show image)
60003896 V332W 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC U321H data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003890 U321H 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC U321Hi-MT data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White
(show image)
60003945 U321Hi-MT 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC UM361X data projector Ultra short throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White
(show image)
60003843 UM361X 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC UM301Xi-MP data projector Standard throw projector 3000 ANSI lumens 3LCD XGA (1024x768) White
(show image)
60003909 UM301Xi-MP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)