location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-K804S toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-K804S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-K804S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086944724
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 12:56:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLT-K804S toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 20000 pages
  • - 1 pc(s)
Long product name Samsung CLT-K804S toner cartridge 1 pc(s) Original Black :
The short editorial description of Samsung CLT-K804S toner cartridge 1 pc(s) Original Black

SAMSUNG SLX3280NR - Toner - 20,000 page yield
More>>>
Samsung CLT-K804S toner cartridge 1 pc(s) Original Black:
The official marketing text of Samsung CLT-K804S toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

Toner for SAMSUNG SLX3280NR

Short summary description Samsung CLT-K804S toner cartridge 1 pc(s) Original Black:
This short summary of the Samsung CLT-K804S toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-K804S, 20000 pages, Black, 1 pc(s)

Long summary description Samsung CLT-K804S toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Samsung CLT-K804S toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung CLT-K804S. Black toner page yield: 20000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
SL-X3280NR
Quantity per pack *
1 pc(s)
Black toner page yield *
20000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Samsung
Product color
White
Weight & dimensions
Weight
29.4 oz (834 g)
Package width
21.8" (554 mm)
Package depth
5.31" (135 mm)
Package height
5.39" (137 mm)
Package weight
2.6 lbs (1.18 kg)
Package type
Box
Other features
Package weight
2.6 lbs (1.18 kg)
Country Distributor
Deutschland 1 distributor(s)