HP logo

HP Active Pen with App Launch

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
343304
Info modified on:
14 Jun 2024, 22:41:28
End of life date:
30 Jun 2021
Guarantee:
One-year limited warranty.
Long product name HP Active Pen with App Launch:

Active Pen with App Launch

HP Active Pen with App Launch:

Write naturally, launch an app with the touch of a button, and maximize your mobile productivity with the HP Active Pen with App Launch.

Features

- Use the pen to write or draw onscreen or interact with your touch applications. Integrated pressure sensors help you control the width of your drawn lines.
- Launch an app on your tablet from your pen with a programmable Bluetooth® feature that you can pair with your choice of frequently-used software.
- Launch an app on your tablet from your pen with a programmable Bluetooth® feature that you can pair with your choice of frequently-used software.
- Once in range, your tablet1 detects the pen and cues you where to place it onscreen. Erase, highlight, and click on your content with the two convenient side buttons.
- Rest easy with a one-year limited warranty.

Short summary description HP Active Pen with App Launch:

HP Active Pen with App Launch, Tablet, HP, Gray, Silver, Elite x2 1012 G1, AAAA, Business

Long summary description HP Active Pen with App Launch:

HP Active Pen with App Launch. Device compatibility: Tablet, Brand compatibility: HP, Product color: Gray, Silver. Weight: 0.617 oz (17.5 g), Width: 0.374" (9.5 mm), Depth: 0.374" (9.5 mm). Package width: 7.09" (180 mm), Package depth: 9.84" (250 mm), Package height: 0.787" (20 mm)

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.