location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GBC RG810497 folder binding accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC Check ‘GBC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WireBind Binding Wires 3:1 No4 6mm A4 Silver (100)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RG810497 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5019577190170
Category:
Accessories for storing documents in folder binders, such as card dividers.
Folder Binding Accessories Check ‘GBC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:44
The date of the most recent change of the data-sheet in Icecat's system
Long product name GBC RG810497 folder binding accessory :
The short editorial description of GBC RG810497 folder binding accessory

6 mm, A4, 100 pcs
More>>>
Short summary description GBC RG810497 folder binding accessory:
This short summary of the GBC RG810497 folder binding accessory data-sheet is auto-generated and uses the product title and the first six key specs.

GBC RG810497, Silver, 55 sheets, Metal, A4, 0.236" (6 mm), 100 pc(s)

Long summary description GBC RG810497 folder binding accessory:
This is an auto-generated long summary of GBC RG810497 folder binding accessory based on the first three specs of the first five spec groups.

GBC RG810497. Product color: Silver, Maximum capacity: 55 sheets, Material: Metal. Package width: 12.6" (320 mm), Package depth: 6.89" (175 mm), Package height: 3.07" (78 mm)

Brand Image Article code product Stock Price from
GBC

GBC 2515713 folder binding accessory
(show image)
2515713 ProClick Binding Spines Cartridge 12mm Black (5x20) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC RG810710 folder binding accessory
(show image)
RG810710 WireBind Binding Wires 3:1 No7 11mm A4 Black (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC RG810897 folder binding accessory
(show image)
RG810897 WireBind Binding Wires 3:1 No8 12.5mm A4 Silver (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC RG810610 folder binding accessory
(show image)
RG810610 WireBind Binding Wires 3:1 No6 9.5mm A4 Black (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC RG810697 folder binding accessory
(show image)
RG810697 WireBind Binding Wires 3:1 No6 95mm A4 Silver (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC RG810597 folder binding accessory
(show image)
RG810597 WireBind Binding Wires 3:1 No5 8mm A4 Silver (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC RG810910 folder binding accessory
(show image)
RG810910 WireBind Binding Wires 3:1 No9 14mm A4 Black (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC RG810997 folder binding accessory
(show image)
RG810997 WireBind Binding Wires 3:1 No9 14mm A4 Silver (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC RG810797 folder binding accessory
(show image)
RG810797 WireBind Binding Wires 3:1 No7 11mm A4 Silver (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC RG810810 folder binding accessory
(show image)
RG810810 WireBind Binding Wires 3:1 No8 12.5mm A4 Black (100) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)