location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58317 bath/spa pillow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lay-Z-Spa Pillow
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58317 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138923353
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 58317 bath/spa pillow :
The short editorial description of Bestway 58317 bath/spa pillow

LAY-Z-SPA PILLOW
More>>>
Bestway 58317 bath/spa pillow:
The official marketing text of Bestway 58317 bath/spa pillow as supplied by the manufacturer

LAY-Z-SPATM PILLOW
- Super soft pillow offers a comfortable cushioned surface that provides premium head and neck support
- Perfect size
- Organic PU foam is 100% waterproof and resistant to chemicals and odors
- Easy to clean
- Securely connects to all Lay-Z-Spas except Monaco)
- Can also be used in the bath tub
- 2 pillows included in each color box
- Contents: Two pillows

Short summary description Bestway 58317 bath/spa pillow:
This short summary of the Bestway 58317 bath/spa pillow data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58317, Odor-resistant, Chemical-resistant, White, Foam

Long summary description Bestway 58317 bath/spa pillow:
This is an auto-generated long summary of Bestway 58317 bath/spa pillow based on the first three specs of the first five spec groups.

Bestway 58317. Product color: White, Material: Foam, Minimum order quantity: 1 pc(s). Weight: 2.36 lbs (1.07 kg), Package width: 10.2" (260 mm), Package depth: 9.45" (240 mm). Quantity per pallet: 96 pc(s). Package type: Box

Brand Image Article code product Stock Price from
Bestway 58580 bath/spa pillow Bestway 58580 bath/spa pillow
(show image)
58580 58580