Bestway logo

Bestway Hydrium 56377 above ground pool Framed pool Round 8648 L Blue, Gray

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137430
Info modified on:
14 Mar 2024, 18:55:32
Bullet Points Bestway Hydrium 56377 above ground pool Framed pool Round 8648 L Blue, Gray:
  • - Aboveground swimming pool kit
  • - Installation usually takes approximately 60 minutes with 1-2 people excluding earthworks and filling
  • - Dimensions-Capacities 95%: 8,648L/2,285gal
  • - Contents: One pool, filter pump, ladder, repair patch
  • - Flowclear™ Filter Pump, Pump's water flow rate (pump capacity): 2,006 L/h (530 gal./h), Integrated pool system water flow rate (system flow rate): 1,817 L/h (480 gal./h)
  • - CE, TÜV Rheinland, 220-240V ̴, 29W
  • - Pool Ladder 1.07m (42""), Rust-resistant metal frame, Heavy-duty plastic steps
  • - EN16582-1; EN16582-3 & EN16713-1; EN16713-2; EN16713-3
Guarantee:
2 years
Long product name Bestway Hydrium 56377 above ground pool Framed pool Round 8648 L Blue, Gray:

Hydrium Splasher 3.60m x 90cm, Grey/Blue

Short summary description Bestway Hydrium 56377 above ground pool Framed pool Round 8648 L Blue, Gray:

Bestway Hydrium 56377, 8648 L, Framed pool, Ladder, Blue, Gray, 128.3 lbs (58.2 kg)

Long summary description Bestway Hydrium 56377 above ground pool Framed pool Round 8648 L Blue, Gray:

Bestway Hydrium 56377. Pool type: Framed pool, Shape: Round, Capacity: 8648 L. Filtration capacity: 2006 l/h, Pump power: 29 W, Pump voltage: 220 - 240 V. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 42.1" (107 cm). Wall thickness: 0.0157" (0.4 mm), Pool liner thickness: 0.0118" (0.3 mm), Height: 35.4" (900 mm). Package width: 25.4" (645 mm), Package depth: 14" (355 mm), Package height: 48.8" (1240 mm)

Video
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.