location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Tablet 408 G1 Intel Atom® 64 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro Tablet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
408 G1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H9X74EA#KB
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pro Tablet 408 G1 Intel Atom® 64 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Graphite
  • - 8" 1280 x 800 pixels IPS
  • - Intel Atom® Z3736F 1.33 GHz
  • - 64 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 18.24 Wh 10 h
  • - Windows 10 Pro 32-bit
Long product name HP Pro Tablet 408 G1 Intel Atom® 64 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Graphite :
The short editorial description of HP Pro Tablet 408 G1 Intel Atom® 64 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Graphite

Intel Atom Z3736F (1.33GHz, 2MB), 8" HD MIPI IPS touch (1280 x 800), 2GB DDR3L SDRAM, 64GB eMMC, Intel HD Graphics, 802.11a/b/g/n, Bluetooth 4.0+LE, 2 MP / 8 MP webcam, WWAN, Windows 10 Pro 32
More>>>
HP Pro Tablet 408 G1 Intel Atom® 64 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Graphite:
The official marketing text of HP Pro Tablet 408 G1 Intel Atom® 64 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Graphite as supplied by the manufacturer

Stay connected away from your PC with this thin and light 20,3 cm (8") diagonal business tablet at an entry level price. Keep business moving with quick, reliable access to applications and a portfolio of optional mobile accessories to help keep you productive.

Affordable, reliable business mobility
- Keep business moving with the affordably priced 20,3 cm (8") diagonal business tablet that endures 115,000 hours of rigorous HP durability testing.

Worry-free mobility for your workforce
- Help secure and manage your data, device, and identity with business-class, TPM-based data encryption and standard manageability features from HP Touchpoint Manager.

Enhance your experience
- Help maximize mobile productivity with an ecosystem of optional accessories, software, and services from HP. Customize your tablet to fit your needs with several optional keyboards, cases, and connectivity adapters.

Dependable productivity at hand
- Connect and create with a bright HD touch display and full Windows 8.1 Pro experience. Powered by an Intel® Atom™ Quad Core processor, long battery life, and up to 2GB of memory, you have the performance you need to get the job done.

Short summary description HP Pro Tablet 408 G1 Intel Atom® 64 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Graphite:
This short summary of the HP Pro Tablet 408 G1 Intel Atom® 64 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro Tablet 408 G1, 8", 1280 x 800 pixels, 64 GB, 2 GB, Windows 10 Pro, Graphite

Long summary description HP Pro Tablet 408 G1 Intel Atom® 64 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Graphite:
This is an auto-generated long summary of HP Pro Tablet 408 G1 Intel Atom® 64 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Graphite based on the first three specs of the first five spec groups.

HP Pro Tablet 408 G1. Display diagonal: 8", Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3736F. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 13.3 oz (376 g). Operating system installed: Windows 10 Pro. Product color: Graphite

Display
Display diagonal *
8"
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3736F
Processor cores
4
Processor threads
4
Processor boost frequency
2.16 GHz
Processor frequency *
1.33 GHz
Processor cache
2 MB
Processor cache type
L2
Conflict-Free processor
Yes
Graphics & IMC lithography
22 nm
Processor code
SR20D
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2.2 W
Stepping
C0
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSDXC
Maximum memory card size
128 GB
Storage media *
Flash
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Auto focus
Yes
Rear camera flash
Yes
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Network
WWAN
Installed
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Mobile High-Definition Link (MHL)
No
Micro HDMI ports quantity
1
Microphone in
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Graphite
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
GPS (satellite)
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Electronic compass
Yes
Position location *
Yes
Country of origin
China
Software
Platform *
Windows
Operating system architecture
32-bit
Operating system installed *
Windows 10 Pro
Bundled software
HP ePrint HP PageLift HP Connected Photo HP Wireless Hotspot Support for HP Touchpoint Manager Skype Adobe Shockwave Player HP Mobile Connect
Processor special features
Intel® Turbo Boost Technology
No
Embedded options available
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
18.24 Wh
Number of battery cells
1
Battery life (max)
10 h
Power
AC adapter power
10 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
5.51" (140 mm)
Depth
8.46" (215 mm)
Height
0.354" (9 mm)
Weight
13.3 oz (376 g)
Packaging content
Keyboard included
No
Quick start guide
Yes
Other features
Processor socket
BGA 592
Processor ARK ID
82115
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:27:22
Uk has collected 9 expert reviews for HP Pro Tablet 408 G1 Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Graphite and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2016-11-14 20:27:22
HP's new lineup of enterprise tablets and convertibles is led by the HP Pro Slate 12 ($529, £349, or AUS$646), a large format tablet that can turn physical pen-to-paper drawings into digital files.Well below the Pro Slate 12 is the HP Pro Tab 10 EE ($279...
Good Weight, Thinness, Price...
Bad Lightbleed, Fingerprints and dust, Low resolution screen...
Bottom line If you like style and portability, this tablet might be right for you. Just don't expect it to outperform others on the market...
0%
techradar.com/au/
Updated:
2016-11-14 20:27:22
HP's new lineup of enterprise tablets and convertibles is led by the HP Pro Slate 12 ($529, £349, or AUS$646), a large format tablet that can turn physical pen-to-paper drawings into digital files.Well below the Pro Slate 12 is the HP Pro Tab 10 EE ($27...
Good Weight, Thinness, Price...
Bad Lightbleed, Fingerprints and dust, Low resolution screen...
Bottom line If you like style and portability, this tablet might be right for you. Just don't expect it to outperform others on the market...
0%
notebookcheck.net
Updated:
2016-11-14 20:27:22
Interesting. An 8-inch Windows tablet that is furnished with Windows 8.1 and a Bay Trail processor is no longer awe-inspiring in 2016. Particularly since the device is aimed at professional users. Nevertheless, the tablet is compelling. Not least thanks t...
Good IPS panel, very high-contrast screen, runs quietly, 64 GB storage, long battery life, 3G modem...
Bad 12 month warranty only...
Bottom line HP offers an overall interesting device here. The combination of Windows 10 (upgrading is free), 3G modem (including a monthly data volume), 64 GB storage, a decent battery life and optional stylus inputting also makes the tablet attractive for private us...
82%