ASUS logo

ASUS DSL-N55U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201796
Info modified on:
01 Nov 2022, 09:11:58
Long product name ASUS DSL-N55U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

RJ11, RJ45, WiFi, USB black, 400 g

ASUS DSL-N55U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

Dual-CPU home gateway and entertainment center

As the first ASUS N600 simultaneous dual-band Wi-Fi ADSL router, the DSL-N55U provides a stylish design, sophisticated features, and easy setup alongside supreme wireless and wired networking for the home.

Two USB 2.0 ports allow the DSL-N55U to share printing and scanning functions on a network, and operate as high-speed NAS (Network Attached Storage) when an external storage device is connected. It is fully DLNA certified, and can act as a media server and home entertainment center. Any device, such as a PS3, iPhone, or Eee Pad can directly stream music and video wirelessly through the DSL-N55U.

For wired networking, four Gigabit Ethernet ports provide excellent capacity. Support for up to 300,000 data sessions means the DSL-N55U has around 20 times the networking capacity of other home routers. Data transmission stays fast even when the router is under heavy load, and easy-to-use QoS settings assure that important traffic — VoIP calls or online gaming — isn’t adversely affected by large file downloads.

Short summary description ASUS DSL-N55U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

ASUS DSL-N55U, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL

Long summary description ASUS DSL-N55U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

ASUS DSL-N55U. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 600 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3,.... Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS. LED indicators: LAN, Power, WLAN. Certification: CE, C-Tick, IDA, PCT, Wi-Fi

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.