location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58389 pool part/accessory Cartridge filter pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FLOWCLEAR Cartridge (3) FIlter Pump
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58389 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138930504 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 278308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:04
The date of the most recent change of the data-sheet in Icecat's system
Bestway 58389 user manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 58389 pool part/accessory Cartridge filter pump
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pump’s water flow rate pump capacity): 5,678 L/h 1,500 gal./h)
  • - Integrated pool system water flow rate system flow rate): 3,794 L/h 1,050 gal./h)
  • - Package also includes adaptors for pool valves with an outer diameter of 32mm 1.25'')
  • - Compatible with most above ground pools!
  • - For use with 1,100-31,700 L 300-8,400 gallons) pools
  • - Contents: One filter pump, one set of adaptor
Long product name Bestway 58389 pool part/accessory Cartridge filter pump :
The short editorial description of Bestway 58389 pool part/accessory Cartridge filter pump

FLOWCLEAR FILTER PUMP
More>>>
Short summary description Bestway 58389 pool part/accessory Cartridge filter pump:
This short summary of the Bestway 58389 pool part/accessory Cartridge filter pump data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58389, Cartridge filter pump, Blue, White, 1.26" (3.2 cm), 1100 L, 31800 L, 220 - 240 V

Long summary description Bestway 58389 pool part/accessory Cartridge filter pump:
This is an auto-generated long summary of Bestway 58389 pool part/accessory Cartridge filter pump based on the first three specs of the first five spec groups.

Bestway 58389. Product type: Cartridge filter pump, Product color: Blue, White, Hose diameter: 1.26" (3.2 cm). Input voltage: 220 - 240 V, Input frequency: 50 Hz. Filtration capacity: 5700 l/h. Weight: 19.1 lbs (8.66 kg). Quantity per pack: 1 pc(s), Package type: Box, Package width: 17.7" (450 mm)

Features
Product type *
Cartridge filter pump
Product color
Blue, White
Hose diameter
1.26" (3.2 cm)
Pool capacity (min)
1100 L
Pool capacity (max)
31800 L
Intrastat code
84212100
Interleaved Two of Five (ITF-14)
06942138967944
Power
Input voltage
220 - 240 V
Input frequency
50 Hz
Performance
Filtration capacity
5700 l/h
Weight & dimensions
Weight
19.1 lbs (8.66 kg)
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Package width
17.7" (450 mm)
Package depth
14" (355 mm)
Package height
13" (330 mm)
Package volume
59000 cm³
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
20 pc(s)
Country Distributor
Deutschland 1 distributor(s)