location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P046-06N-T power cable Black 5.91" (0.15 m) NEMA L5-20P

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P046-06N-T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P046-06N-T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332191649 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P046-06N-T power cable Black 5.91" (0.15 m) NEMA L5-20P
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.91" (0.15 m)
  • - NEMA L5-20P Straight Male
  • - Straight Female
  • - SJTW
  • - Black
Guarantee: Lifetime
Long product name Tripp Lite P046-06N-T power cable Black 5.91" (0.15 m) NEMA L5-20P :
The short editorial description of Tripp Lite P046-06N-T power cable Black 5.91" (0.15 m) NEMA L5-20P

NEMA L5-20P - NEMA 5-15/20R, 12 AWG, 0.15 m
More>>>
Tripp Lite P046-06N-T power cable Black 5.91" (0.15 m) NEMA L5-20P:
The official marketing text of Tripp Lite P046-06N-T power cable Black 5.91" (0.15 m) NEMA L5-20P as supplied by the manufacturer

The P046-06N-T Heavy-Duty Power Adapter Cord features a locking NEMA L5-20P plug on one end and a straight-blade 5-15/20R connector on the other, allowing you to convert a power cord with a 5-15P or 5-20P plug for use with a locking L5-20R outlet. Establish a power connection by attaching the 5-15/20R end to your electronic component and the L5-20P plug to a PDU, UPS or other compatible AC power source. The molded locking connector twists into place, preventing disconnection via jostling or other accidental impact. The six-inch 12 AWG cord is rated for 125V and 20A and meets UL safety standards. The durable SJTW jacket is designed to last a long time.

Short summary description Tripp Lite P046-06N-T power cable Black 5.91" (0.15 m) NEMA L5-20P:
This short summary of the Tripp Lite P046-06N-T power cable Black 5.91" (0.15 m) NEMA L5-20P data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P046-06N-T, 5.91" (0.15 m), NEMA L5-20P, SJTW, 125 V, 20 A

Long summary description Tripp Lite P046-06N-T power cable Black 5.91" (0.15 m) NEMA L5-20P:
This is an auto-generated long summary of Tripp Lite P046-06N-T power cable Black 5.91" (0.15 m) NEMA L5-20P based on the first three specs of the first five spec groups.

Tripp Lite P046-06N-T. Cable length: 5.91" (0.15 m), Connector 1: NEMA L5-20P, Cable type: SJTW. Input voltage: 125 V, Input current: 20 A

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
5.91" (0.15 m)
Connector 1 *
NEMA L5-20P
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
12
Cable type
SJTW
Number of conductors
3
Power
Input voltage
125 V
Input current
20 A
Packaging data
Package width
8.9" (226.1 mm)
Packaging data
Package depth
0.5" (12.7 mm)
Package height
12.8" (325.1 mm)
Package weight
6 oz (170 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332191646
Compliance certificates
RoHS
Logistics data
Master (outer) case width
15.8" (401.3 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
23.6" (599.4 mm)
Master (outer) case weight
3.59 lbs (1.63 kg)
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
China
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)