Tripp Lite logo

Tripp Lite BHDBT-K-PI AV extender AV transmitter & receiver Black

Data-sheet quality:
created/standardized by Icecat
Product views:
83621
Info modified on:
19 Feb 2024, 22:33:12
Guarantee:
1-year limited warranty
Long product name Tripp Lite BHDBT-K-PI AV extender AV transmitter & receiver Black:

HDBaseT Class B (HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Kit w/Power & IR Control, 4K x 2K UHD / 1080p, Up to 70.1 m (230-ft.)

Tripp Lite BHDBT-K-PI AV extender AV transmitter & receiver Black:

The BHDBT-K-PI HDBaseT Class B (HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Kit extends uncompressed HDMI audio and video and IR remote control signals up to 70.1 m (230-ft.) over a single Cat5e/6/6a cable, including video resolutions up to 1920 x 1080 (1080p). It also extends an Ultra High Definition (UHD) 3840 x 2160 (4K x 2K) signal up to 39.62 m (130-ft.) In addition to HDMI and IR signals, this extender kit features built-in PoE technology, which powers the receiver over Cat5e/6/6a cable, eliminating the need for an external power source. The two-way IR remote control feature (@ 39 KHz) lets you control your Blu-ray player or other HDMI source using its remote when at the remote monitor or control your remote monitor using its remote when at the Blu-ray player. Locking HDMI ports (ideal for use with Tripp Lite’s P569-006-LOCK high-speed HDMI cables with locking connectors) on both the transmitter and receiver prevent cables from coming loose or undone, ensuring an intact signal. The plug-and-play BHDBT-K-PI supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio, as well as 3D video, EDID and HDCP. Attach the transmitter and receiver units to a wall, rack or pole with the included mounting hardware.

- Ideal for digital signs, classrooms and trade show booths
- Extends a 3840 x 2160 (4K x 2K) signal up to 39.62 m (130 ft.)
- Extends a 1920 x 1080 (1080p) signal up to 70.1 m (230 ft.)
- Supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD
- Built-in PoE technology powers receiver over Cat5e/6/6a cable

- Ideal for digital signage, classrooms, retail locations, conference rooms and trade show booths
- Extends an Ultra High Definition (UHD) 3840 x 2160 (4K x 2K) signal up to 39.62 m (130 ft.)
- Extends a high-definition 1920 x 1080 (1080p) signal up to 70.1 m (230 ft.)
- Supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio
- Supports 3D video, EDID and HDCP
- Reduces cable clutter and installation costs
- Built-in PoE technology powers receiver over Cat5e/6/6a cable, eliminating need for external power source
- 2-way 39 KHz IR remote control functionality lets you control your Blu-ray player with its remote while standing at the remote monitor (and vice versa)
- Prevent cables from coming loose or disconnected, ensuring an intact signal
- Ideal for use with Tripp Lite’s P569-006-LOCK high-speed HDMI cables with locking connectors
- Plug and play with no software or drivers to download and install
- Includes mounting hardware for attaching each unit to a wall, rack or pole

Short summary description Tripp Lite BHDBT-K-PI AV extender AV transmitter & receiver Black:

Tripp Lite BHDBT-K-PI, 3840 x 2160 pixels, AV transmitter & receiver, 2755.9" (70 m), 3D, Black, HDCP

Long summary description Tripp Lite BHDBT-K-PI AV extender AV transmitter & receiver Black:

Tripp Lite BHDBT-K-PI. Type: AV transmitter & receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 48 V. Package width: 5.91" (150.1 mm), Package depth: 3.19" (81 mm), Package height: 8.43" (214.1 mm). Cables included: IR. Master (outer) case width: 12.6" (320 mm), Master (outer) case length: 9.72" (246.9 mm), Master (outer) case height: 16.9" (430 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.