location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis P1435-LE Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1435-LE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0777-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7331021051584
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2023 12:12:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
How to assign an IP address and access your device (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Axis 0777-001 user manual (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Axis P1435-LE Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Outdoor IP security camera
  • - CMOS 1/2.8" 1920 x 1080 pixels
  • - Wired Ethernet LAN
  • - Night vision 30 m IR
  • - Optical zoom: 3.5x
  • - Bullet Ceiling/wall
  • - IP66
  • - White
  • - 31.7 oz (900 g)
Guarantee: Axis 3-year warranty and AXIS Extended Warranty option
Long product name Axis P1435-LE Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall :
The short editorial description of Axis P1435-LE Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall

Outdoor-Ready, CMOS 1/2.8”, f=3–10.5 mm, F1.4, HDTV 1080p, Digital PTZ, WDR, 1 x RJ-45 10BASE-T/100BASE-TX PoE, IP66, NEMA 4X
More>>>
Short summary description Axis P1435-LE Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall:
This short summary of the Axis P1435-LE Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

Axis P1435-LE, IP security camera, Outdoor, Wired, Simplified Chinese, German, English, Spanish, French, Italian, Japanese, KAZ, Portuguese, Russian, EN 55022 Class B, EN 61000-6-1, EN 61000-6-2, EN 50121-4, IEC 62236-4, EN 55024, FCC Part 15..., Ceiling/wall

Long summary description Axis P1435-LE Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall:
This is an auto-generated long summary of Axis P1435-LE Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall based on the first three specs of the first five spec groups.

Axis P1435-LE. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: White, Form factor: Bullet. Lens viewing angle, horizontal: 95°, Lens viewing angle, vertical: 51°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 1/2.8". Optical zoom: 3.5x, Focal length range: 3 - 10.5 mm

Country Distributor
Deutschland 1 distributor(s)
Hrvatska 1 distributor(s)